DriveStation Axis Velocity 4 TB USB 3.0 Desktop Hard Drive - HD-LX4.0TU3

DriveStation Axis Velocity is an easy to use 1-drive USB 3.0 solution designed for simple and secure storage and backup. Equipped with a high speed 7200 RPM hard drive and USB 3.0 support, DriveStation Axis Velocity boasts extremely fast file transfers and is backward compatible with USB 2.0 for use with nearly any PC or Mac®. Optional 256-bit AES hardware encryption offers excellent data protection, and its unique design allows for easy placement just about anywhere. Instantly expand storage or schedule automatic backups with universal plug and play connectivity.

  • 7200 RPM hard drive for extremely fast file transfers
  • Optional 256-bit AES hardware encryption provides an extra level of data protection
  • USB 3.0 offers universal connectivity for PC and Mac computers
  • Schedule automatic backups for your PC with Buffalo Backup Utility
  • Time Machine® support offers scheduled backups for protecting Mac computers
  • Sleek chassis can be positioned vertically or horizontally for efficient use of space

Manufacturer Part Number
HD-LX4.0TU3
EAN/UPC
0747464126845,747464126845
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MODELS

  • HD-LX1.0TU3 = 1 TB
  • HD-LX2.0TU3 = 2 TB
  • HD-LX3.0TU3 = 3 TB
  • HD-LX4.0TU3 = 4 TB
  • HD-LX6.0TU3 = 6 TB
INTERNAL HARD DRIVES

Number of Drives: 1
Drive Interface: SATA 3 Gbps

USB INTERFACE

Connector Type: USB 3.0 Micro-B
Standards Compliance: USB 3.0 / USB 2.0
Number of Ports: 1

Data Transfer Rates
  • Max 5 Gbps (USB 3.0)
  • Max 480 Mbps (USB 2.0)
OTHER

Dimensions (W x H x D): 1.5 x 4.8 x 7.5 in
Weight: 2.1 lbs
Power Supply: AC 100-240V 50/60 Hz
Power Consumption (Watts): Max. 18 W

Client OS Support
  • Windows® 8 (32-bit/64-bit),
  • Windows® 7 (32-bit/64-bit),
  • Windows Vista® (32-bit/64-bit),
  • Windows® XP
  • Mac OS® X 10.4 - 10.7
INCLUDED SOFTWARE
  • Drive Navigator, Secure Lock Manager Easy, TurboPC EX, Backup Utility, RAMDISK Utility, Bualo Tools Launcher, DiskFormatter2, Eco Manager
BOX CONTENTS
  • DriveStation™ Axis Velocity HD-LXU3, Quick-Setup Guide, Warranty Statement, AC-Adapter, USB 3.0 Cable