Q3i Voice Controlled Headset

VOICE CONTROLLED HEADSET
KEEP YOUR PHONE IN YOUR POCKET

With today’s average phone size pushing 5-6 inches it become challenging to hold your phone up to your ear for extended periods. By using the Q3i you can keep your hands free for calls, even when your phone is in your pocket or carry on typing an email or browsing without having to stop what you are doing when a call comes in.

Talk All Day in HD

The Q3i features the very best Rich HD Voice / Wideband Audio technology to ensure your conversations are crystal clear on both sides of the call for up to 8 hours*.

Wind Armour 3.0

The 6th generation Voice Control and DSP provides the absolute finest echo cancellation and noise reduction available today. This has been coupled with the 3rd generation Wind Armour shielding to deliver unsurpassed clarity in even the most challenging and punishing environments.

Manufacturer Part Number
Q3I-BK
EAN/UPC
0878049002237,878049002237
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Bluetooth® 4.0
  • Up to 10 meters (33 feet) RF coverage
  • CE, FCC, BQB, Ctick, RoHS/WEEE Compliant
  • Headset Profile, Handsfree Profile, A2DP, PBAP
  • Micro USB Connector
  • Rapid Charge (50% charge in 30 mins, 100% in 2hrs)
Frequency
  • 2.4 GHz
Battery
  • 3.7V Rechargeable Lithium Ion Polymer Cell
  • Up to 8 hrs talk time
  • Up to 180 hrs standby time
  • Charge time 2 hours – 50% in 30 mins
Audio
  • 3GPP with DSP solution
Weight
  • 0.32 oz/9 g without ear hook (0.35 oz/10 g with ear hook)
Dimensions
  • 55.2 x 16 x 28.3 mm / 2.17 x 0.63 x 1.11 in
Package Contents
  • Q3i Voice Controlled Headset
  • Ergonomic ear hook
  • Small ear gels
  • Large ear gels
  • USB cable
  • User Manual