PUMP Boost Wired HD Audio Sportbuds

AUDIO ADRENALINE DUAL DRIVER MASTERPIECE, THE SMART SOUND FOR SMARTPHONES

The BlueAnt PUMP BOOST raises the bar for audio and takes it to number 11. The patented dual driver really packs a punch with a 15mm woofer and a 7mm tweeter to drive a simply stunning soundstage so rich, you won't believe your ears.

With mega loud sublime performance, they deliver a scissor kick to the senses with sub bass venting, and crystal clear HD sound all day long.

A true audiophile sound normally only found on high end equipment.

Manufacturer Part Number
PUMP-BST-RD
EAN/UPC
0878049002381,878049002381
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

  • Driver Diameters 15mm Woofer, 7mm Woofer
  • Frequency Range 20Hz to 20kHz
  • 3.5 mm, 1/8" connector
  • 120cm / 47.24in cable length
  • CE, Ctick, RoHS/WEEE Compliant
Weight
  • 0.51 oz/15 g
Dimensions
  • 1200 x 21 x 24 mm / 47.24 x 0.84 x 0.95 in

Package Contents
  • PUMP Boost Wired HD Audio Sportbuds
  • S, M, L ComfortSeal ear tips
  • User Manual