WHERE PERFORMANCE & MOBILITY COLLIDE.
The award-winning F110 is a true revolution in rugged tablet computing. The F110 combines powerful 5th gen Intel Core Processors, the latest wireless and a large 11.6 inch widescreen display with a thin and light design that re-defines rugged mobility.
Note:
Operating System:
Windows® 8.1 Professional
Windows 7 Professional
Mobile Computing Platform:
Intel® CoreTM i7-5600U vProTM 2.6GHz processor
with Turbo Boost Technology up to 3.2GHz
4MB Intel Smart Cache
Intel Core i7-5500U 2.4GHz processor
with Turbo Boost Technology up to 3GHz
4MB Intel Smart Cache
Intel Core i5-5300U vPro 2.3GHz processor
with Turbo Boost Technology up to 2.9GHz
3MB Intel Smart Cache
Intel Core i5-5200U 2.2GHz processor
with Turbo Boost Technology up to 2.7GHz
3MB Intel Smart Cache
VGA Controller:
Intel HD Graphics 5500
Display:
11.6” TFT LCD HD (1366x768) 800 NITs
LumiBond® sunlight readable LED
display with multi-touch technology
Optional digitizer
Storage & Memory:
Solid State 128GB / 256GB / 512GB†
4GB DDR3 expandable to 8GB 3
Keyboard:
Six tablet buttons:
Power, Menu, Programmable, Camera Capture/
Barcode Reader Trigger, Volume Up & Volume Down
Webcam
Optional HD webcam x 1
Optional 8MP auto focus camera
Pointing Device:
Touchscreen:
Capacitive multi-touch screen
Optional dual mode touchscreen (multi-touch and digitizer)
Expansion Slots: 4
1D/2D imager barcode reader; or
RS232 Port; or
10/100/1000 base-T Ethernet; or
MicroSD slot; or
USB 2.0 port
IO Interface:
DC in x 1
USB 3.0 x 1
Docking port x 1
Headphone out/Mic-in Combo x 1
HDMI x 1
Optional RF antenna pass-through for
GPS, WLAN and WWAN
Communication Interface:
Intel Dual Band Wireless-AC 7265 (802.11ac)
Bluetooth (v4.0 class 1)
Optional dedicated GPS
Optional 4G LTE mobile broadband; XLTE Ready1
Software:
Getac Utility
Getac Camera
Getac V-GPS
Barcode Utility
Security Features:
Intel vProTM Technology
TPM 1.2 (per CPU options
above)
Cable lock slot
NIST BIOS compliant
Optional fingerprint reader
Optional contactless smart card reader
Optional 13.56MHz RFID
Power:
AC Adapter (65W, 100-240VAC, 50/60 Hz)
Hot swappable Dual Li-Ion battery (2160mAH) x 2
(up to 12.4 hours of battery life) 5
Dimensions & Weight:
12.3” x 8.15” x 0.96” (314 x 207 x 24.5 mm)
3.08lbs (1.4 kg) ††
Rugged Features:
MIL-STD 810G and IP65 certified
MIL-STD 461F ready 2
Optional ANSI/ISA 12.12.01
Vibration, drop, temperature &
humidity resistant
Environmental Specifications:
Operating Temp:
-6° F to 140° F / -21°C to 60°C
Storage Temp:
-40°F to 160°F / -40°C to 71°C
Humidity: 95% RH, non-condensing