Dual Platform Notebook and Monitor Stand

A stand that provides a great user experience to place the notebook with a mechanical dock on the bottom platform and place a large display on the top platform. Also provide versatility to attach a Tiny underneath the top platform.

Refreshes/Adds stands supporting new and multiple solutions:CS13 or Tiny Enhances user experience:Robust and stable stand with best in class solution for docking experience Provides a total solution for the customer:Integrated solution: Don’t leave any gaps or any reason for the customer to search elsewhere Provides Better Ergonomics: Allows for the monitor to be placed at the correct height for viewingStand that will integrate with external monitor, docking station, and notebook

Ergonomic design to raise the monitor to optimum working height Replacement for Easy Reach stand Allows for the CS13 mechanical dock (Base, Pro, Ultra) to be fixed onto the stand Designed for organized cable management to keep workspace uncluttered

Manufacturer Part Number
4XF0H70606
EAN/UPC
0889800007255,889800007255
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


GENERAL                                              LENOVO DUAL PLATFORM NOTEBOOK and MONITOR STAND PART NUMBER: 4XF0H70606
Ship Group:                                          Dual Platform Notebook and Monitor Stand Clips of the Stand Setup Poster ( User Guide ) Warranty poster
Maximum Operating Temperature:          40
Maximum Operating Temperature Units:  C
Minimum Operating Temperature:          -5
Minimum Operating Temperature Units:   C
Depth Metric:                                        435
Depth:                                                  435mm
Depth Metric Units:                                mm
Depth (US):                                          17.1in
Height Metric:                                       135
Height:                                                 135mm
Height Metric Units:                               mm
Height (US):                                         5.3 in
Max Operating Temperature + Units:      40C
Min Operating Temperature + Units:       -5C
Weight US:                                            5.3
Weight US Units:                                    lbs
Weight Metric:                                       2.4
Weight Metric Units:                               Kg
Width Metric:                                         350
Width:                                                   350mm
Width Metric Units:                                 mm
Width (US):                                           13.8in
Warranty Period:                                   One Year
Warranty Type:                                     1 Year - CRU