0.64

The Gold Privacy Filter for 14” ThinkPad Notebooks utilizes the patented 3M microlouver privacy technology to prevent onlookers from viewing confidential information on your screen, blocking the vision of wandering eyes providing a full 120 degree security. It also guards your screen from scratches and smears.
Unlike other generic filters in the market place, the Gold Lenovo Privacy Filter provides better protection – nearly 2X more effective privacy protection, with a nice premium glossy surface that increases clarity and ‘viewability’
Highest level of clarity among 3M privacy filters
Reversible to black - One filter, two looks. Use the glossy gold side or flip the filter over for a gloss black surface.
Offers Privacy: 120 degree (60 degrees from both sides)
Maintains high clarity
Residue-free removal
Easy to apply and remove
No blurring or distortion

Manufacturer Part Number
4XJ0J85363
EAN/UPC
0889800370908,889800370908
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: 4XJ0J85363
Ship Group: 1 Golden Privacy Filter Installation Instructions Screen Cleaning cloth Slide Mounts
Depth Metric: 0.64
Depth: 0.64mm
Depth Metric Units: mm
Depth (US): 0.03in
Height Metric: 310
Height: 310mm
Height Metric Units: mm
Height (US): 12.2in
Weight US: 0.1
Weight US Units: lbs
Weight Metric: 0.03
Weight Metric Units: Kg
Width Metric: 174
Width: 174mm
Width Metric Units: mm
Width (US): 6.9in
Warranty Period: One Year