Adjustable Notebook Stand

A stand that provides a great user experience to place a docked or undocked notebook on the platform that can tilt, swivel, or is height adjustable which saves desk space and provides better ergonomics.
Enhance user experience:
Robust and stable stand with best in class solution for docking experience
Provide a total solution for the customer:
Integrated solution: Don’t leave any gaps or any reason for the customer to search elsewhere Better Ergonomics: Allows for the monitor to be placed at the correct height for viewingAdjustable Notebook Stand with continuous range of motion that allows for the optimum ergonomic working height
Supports notebook lift, tilt and side-to-side swivel for optimal viewing
Replacement for the Essential Notebook Stand with new Custom ID treatment
Designed for organized cable management to keep workspace uncluttered

Manufacturer Part Number
4XF0H70605
EAN/UPC
0889800007248,889800007248
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


General: Lenovo Adjustable Notebook Stand Part number: 4XF0H70605
Ship Group: Adjustable Notebook Stand Clips of the Stand Setup Poster ( User Guide ) Warranty Poster
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: -5
Minimum Operating Temperature Units: C
Depth Metric: 380
Depth: 380mm
Depth Metric Units: mm
Depth (US): 15in
Height Metric: 185
Height: 185mm
Height Metric Units: mm
Height (US): 7.3in
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: -5C
Weight US: 7.1
Weight US Units: lbs
Weight Metric: 3.2
Weight Metric Units: Kg
Width Metric: 370
Width: 370 mm
Width Metric Units: mm
Width (US): 14.6in
Warranty Period: One Year
Warranty Type: 1 Year - CRU