Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Requirements:
Processor:
- Intel or AMD 1.5 GHz with SSE2 supported (multi-core processer recommended)
Operating System: - Microsoft Windows 8/8.1
- Microsoft Windows 7 with latest service packs installed (32/64-bit editions)
Hard Disk: - 1 GB of available space (2 GB Recommended)
Memory: - 2 GB RAM (4 GB or higher Recommended)
Optical Drive: Others: - 1024 x 768 resolution with 16-bit color display (1366 x 768 resolution with 24-bit or higher color display recommended)
- DirectX 9 or higher compatible audio card with latest driver
- Internet connection required for online features and tutorial videos
- ON1 Perfect Effects 9 is compatible with 64-bit systems only