PaintShop Pro X8 Ultimate

The ultimate photo editor

Get everything you need to take your photos to bold new levels with our best-ever collection of premium photo software. Start with the versatile image editing and compositing of PaintShop Pro X8, then transform your photos with the hundreds of presets and customizable filters in ON1 Perfect Effects 9.5. Process and manage RAW and JPEG photos faster than ever with Corel® AfterShot™ 2. Restore color and detail in one click with the now faster Perfectly Clear 2 SE. It's everything you need, for everything you want to do with your photos—Corel PaintShop Pro X8 Ultimate.

Manufacturer Part Number
PSPX8ULENMBAM
EAN/UPC
0735163146851,735163146851
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • Intel or AMD 1.5 GHz with SSE2 supported (multi-core processer recommended)
Operating System:
  • Microsoft Windows 8/8.1
  • Microsoft Windows 7 with latest service packs installed (32/64-bit editions)
Hard Disk:
  • 1 GB of available space (2 GB Recommended)
Memory:
  • 2 GB RAM (4 GB or higher Recommended)
Optical Drive:
  • CD-ROM
  • DVD-ROM
Others:
  • 1024 x 768 resolution with 16-bit color display (1366 x 768 resolution with 24-bit or higher color display recommended)
  • DirectX 9 or higher compatible audio card with latest driver
  • Internet connection required for online features and tutorial videos
  • ON1 Perfect Effects 9 is compatible with 64-bit systems only