Note:
Specifications:
Model 1002L
Color Black
Active display area Horizontal: 8.57” (218mm); Vertical 5.37” (136.6mm)
Monitor dimensions Width: 10.02” (254.6mm); Height: 6.98” (177.3mm); Depth: 1.14” (29mm)
LCD technology Active matrix TFT LCD with LED backlighting
Diagonal Size 10.1”
Aspect ratio 16:10
Native (Optimal) Resolution 1280 x 800
Other Supported Resolutions 640x480 60Hz, 800x600 60Hz, 1024x768 60Hz, 1280x800 60Hz
Colors 262,000
Brightness (typical) LCD Panel: 350 nits
Response Time – Total (typical) 25ms
Viewing Angle (typical) Horizontal: +/-85° or 170° total; Vertical: +/-85° or 170 ° total
Contrast Ratio (typical) 700:1
Video Mini-VGA (Mini-VGA to VGA DE-15 Male connecter cable included); HDMI (HDMI cable included)
Input Video Horizontal Sync frequency range: 31.5 – 60KHz; Input Video Vertical Sync (frame rate)
frequency range: 60Hz
Power Monitor input power connector: Coaxial power jack (2.5 mm pin
outer diameter, 6.4mm barrel inner diameter); Monitor input power signal specifications: 12VDC +/- 5%; Adapter input voltage range: 100-240VAC, 50/60Hz; Power Consumption (Typical): ON (monitor + AC/DC adapter): 5.6W; SLEEP (monitor + AC/DC adapter): 0.4W; OFF (monitor + AC/DC adapter): 0.2W; Max Power Consumption with USB Power : 7W
Speakers 2 x 2W internal speakers
Weight Unpackaged: 1.75 lbs / 800 g; Packaged: 4.5 lbs / 2kg
Shipping box dimensions (W x D x H) 12.2” (310mm) x 9.37” (238mm) x 5.47” (139mm)
On-Screen Display (OSD) Accessible through switches along the bottom. Controls: Menu, Power, Up, Down, Select
Settings: Brightness, Contrast, Clock, Phase, H-position, V-position, Auto-Adjust, Aspect Ratio, Sharpness,
Color Temperature, OSD Timeout, OSD Language, Volume, Mute, Recall Defaults, Audio Select
Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese
Lockouts: OSD, Power
Mounting Options VESA 4-hole 75mm mounting interface on rear of unit;
Optional tabletop and pole mount stands available for purchase
Temperature Operating: 0 °C to 40 °C /32 °F to 104 °F; Storage: -20 °C to 60 °C /-4 °F to 140 °F Humidity (non-condensing)
Operating: 20%-80%; Storage: 10%-95%
Regulatory approvals and declarations Canada cUL, IC; Europe CE; Japan VCCI; United States UL, FCC
Warranty 3 years standard, up to 2 year extension available
MTBF 50,000 hours demonstrated