Network Camera

Manufacturer Part Number
FCS-4102
EAN/UPC
0846359034637,846359034637
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards & Protocols:
IEEE 802.3 10-BASE-T, Ethernet
IEEE 802.3u 100-BASE-TX, Fast Ethernet
TCP/IP, HTTP, SMTP, FTP, DDNS, UPnP, NTP, PPPoE, DNS, DHCP, RTSP, Samba

Image Sensor:
2-Megapixel 1/2.7" Progressive Scan CMOS

Connectors and Cabling:
1 x RJ-45 10/100 Mbps PoE port
1 x DC Power Jack
1 x line out
1 x line in
1 x Power terminal block
I/O terminal block (1 DI/1 DO)

Modularity:
1 x MicroSDHC card slot

Button:
Reset Button

Indicator:
Power, Link

Lens:
Board lens, fixed-focal, f=4.0 mm, F2.0

IR Cut Filter:
Removable infrared-cut filter for day & night function

IR LED:
19 IR LEDs for illumination up to 10m

Shutter Time:
Indoor : 1/30 ~ 1/120 sec
Outdoor : 1/30 ~ 1/1,000,000 sec

Angle of View:
62°

Video Compression:
H.264 / MPEG4 / MJPEG

Resolution:
2M (1920x1080)

Video Format:
MPEG4

Audio Compression:
AMR / AAC

Power:
Power Consumption: 6W
Power Input: DC12V 1.5A / AC24V / 802.3af PoE