X99A GODLIKE GAMING Desktop Motherboard

X99A GODLIKE GAMING

  • Supports New Intel® Core™ i7 processors Extreme Edition in LGA 2011-3 socket
  • Supports Quad Channel DDR4-3400+(OC) Memory
  • Mystic Light: Style your favorite color from now on
  • 2X Faster USB 3.1: Delivering speeds up to 10Gb/s, USB 3.1 offers performance twice as fast as a regular USB 3.0 connection.
  • DoubleShot-X3 PRO: Use Killer DoubleShot-X3 Pro to combine Killer WIFI with two Killer LANs for the best online gaming experience
  • Turbo U.2 SSD Solution: Take advantage from the whole new storage solution up to 2.4GB/s read speed
  • Turbo M.2 : Delivering next generation M.2 Gen3 x4 performance with transfer speeds up to 32 Gb/s
  • SATA Express + USB 3.1 + SATA 6Gb/s
  • Multi-GPU: 4-Way NVIDIA SLI & AMD CrossFire Support
  • OC Engine: Reach higher overclocking results with more flexible BCLK adjustments at 100/125/167MHz.
  • Audio Boost 3 RPO: Hear the sound from the heaven with 6.3mm audio jack and ESS audio DAC
  • USB Audio Power: Serve Stable 5V Power & Better Signal Transmission over USB
  • XSplit Gamecaster: Show off you skills to the world with a 1 year premium license for this popular streaming software
  • Guard-Pro: Improved Protection and Power Efficiency
  • OC Genie 4: Overclock in 1 Second
  • Gaming App: Boost your framerate
  • Click BIOS 4: Easily Fine-tune Your System
  • Nahimic Audio Enhacer: Enjoy sound that pushes the limits of reality.
  • Gaming Device Port: Optimized with Triple Gold-plating for High Polling Rate Gaming Devices

Manufacturer Part Number
X99A GODLIKE GAMING
EAN/UPC
0824142119389,824142119389
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports New Intel® Core™ i7 Processors Extreme Edition for LGA 2011-3 Socket
* Please refer to CPU Support for compatible CPU; the above description is for reference only.

Chipset


• Intel® X99 Express Chipset

Main Memory


Support eight DDR4 DIMMs 2133/2200(OC)/2400(OC)/2600(OC)/2666(OC)/2750(OC)/2800(OC)/3000(OC)/3110(OC)/3333(OC)/3400(OC)DRAM (128GB Max)

- Supports Quad-Channel mode
- Supports non-ECC, un-buffered memory
- Supports Intel® Extreme Memory Profile (XMP)
- Supports RDIMM 1Rx8 memory module(Operates in non-ECC mode)

Slots

• 5 x PCIe 3.0 x16 slots (PCI_E1~E4, PCI_E6), support up to 4-way mode
- 1-way mode: x16/ x0/ x0/ x0/ x0
- 2-way mode: x16/ x0/ x0/ x16/ x0*, x16/ x0/ x0/ x8/ x0**
- 3-way mode: x16/ x0/ x0/ x16/ x8*, x8/ x8/ x0/ x8/ x0**
- 4-way mode: x8/ x8/ x0/ x16/ x8*, x8/ x8/ x0/ x8/ x4**

* For the CPU that supports 40 PCIe lanes
** For the CPU that supports 28 PCIe lanes

Multi-GPU Support

• Supports 4-Way AMD® CrossFire™ Technology*
• Supports 4-Way NVIDIA® SLI™ Technology (For the CPU that supports 40 PCIe lanes)
• Supports 3-Way NVIDIA® SLI™ Technology (For the CPU that supports 28 PCIe lanes)
* Supports Windows 7 and Windows 8/ 8.1

Storage

• Intel X99 Express Chipset
•10x SATA 6Gb/s ports (2x ports reserved for SATA Express port)*
- SATA1~6 support RAID 0, RAID 1, RAID 5 and RAID 10
- SATA7~10 ports only support IDE mode and AHCI mode
- Supports Intel® Smart Response Technology (Windows 7/ 8/ 8.1)

• 1 x SATA Express port*
• 1 x M.2 port, supports M.2 SATA 6Gb/s module* or M.2 PCIe module up to 32Gb/s speed**
- M.2 port supports 4.2cm/ 6cm/ 8cm length module
- M.2 PCIe module does not support RAID 0, RAID1, RAID 5 and RAID 10

* The SATA Express port or SATA5~6 ports will be unavailable when installing the M.2 (Gen2 x2 mode) module in the M.2 port.
** Intel RST does not support PCIe M.2 SSD with Legacy ROM.

USB

• Intel X99 Express Chipset
- 2x USB 3.1 Gen1 ports through the internal USB connector
- 4x USB 3.1 Gen1 ports on the back panel

• ASMedia ASM1144 Chipset
- 2x USB 3.1 Gen2 ports(1 Type-A/1-Type-C) on the back panel 

• ASMedia ASM1042AE Chipset
- 2x USB 3.1 Gen1 ports through the internal USB connector

Audio

• Realtek® ALC1150 Codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output

LAN

• 2 x Killer E2400 Gigabit LAN controller

WIreless LAN

• Killer Wireless 1535 module.
-  Supports 2x2 802. 11a/b/g/n/ac with advanced features
-  Supports 20/40 MHz at 2.4 GHz and 20/40/80 MHz at 5GHz

Bluetooth

• Killer Wireless 1535 module.
- Supports Bluetooth v4.0 (includes BLE* and Bluetooth 3.0+HS)

* BLE: Bluetooth Low Energy

Internal I/O Connectors

- 1 x 24-pin AT x main power connector
- 1 x 8-pin AT x 12V power connector
- 1 x 4-pin AT x 12V power connector
- 10 x SATA 6Gb/s connectors
- 1 x M.2 connector
- 1 x SATA Express connector
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 2 x USB 3.1 connectors (supports additional 4 USB 3.1 Gen1 ports)
- 2 x 4-pin CPU fan connectors
- 3 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x System panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 9 x V-Check connectors
- 1 x Clear CMOS jumper
- 1 x Power button
- 1 x Reset button
- 1 x OC Genie button
- 1 x Multi-BIOS switch
- 1 x OC Genie mode switch
- 1 x Audio selection switch
- 1 x Slow mode switch
- 1 x 2-Digit Debug Code LED
- 1 x Wi-Fi/Bluetooth module connector

Back Panel I/O Ports

- 1 x PS/2 port
- 2 x USB 2.0 ports
- 1 x Clear CMOS button
- 1 x USB 3.1 Gen2 port
- 1 x USB 3.1 Gen2 Type-C port
- 4 x USB 3.1 Gen1 ports
- 2 x LAN (RJ45) ports
- 1 x 6.3mm Gold-plated stereo headphone jack
- 1 x Optical S/PDIF OUT connector
- 5 x OFC audio jacks

BIOS

• The motherboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
• The motherboard provides a Desktop Management Interface(DMI) function which records your motherboard specifications. 

Dimension

• 12 in. x 10.7 in. (30.5 cm x 27.2 cm) 
• E-ATX Form Factor