4x2 HDCP Compliant DVI Matrix Switcher

The VS-42HDCP is a high-quality, HDCP compliant 4x2 HDMI (on DVI connectors) matrix switcher. It reclocks and equalizes the signals and can route any of the four DVI/HDMI (over DVI-D connector) inputs to any of the two DVI/HDMI outputs simultaneously.

  • Max. Data Rate — 6.75Gbps (2.25Gbps per graphic channel).
  • HDCP Compliant.
  • HDMI Support — Deep Color, x.v.Color™, 3D Pass–Through.
  • Kramer Equalization & re–Klocking™ Technology — Rebuilds the digital signal to travel longer distances.
  • 7.1 Multi–Channel Audio.
  • Front Panel Control Lockout.
  • Communication Support — Support for Kramer Protocol 2000 and Protocol 3000.
  • Flexible Control Options — Front panel, IR (remote included), RS–232 (K–Router Plus™ Windows®–based software is included), Ethernet (Windows®–based Ethernet Configuration Manager & Virtual Serial Port Manager is included), remote extension cable transmitter (optional).
  • Worldwide Power Supply — 100–240V AC.
Applications
  • Conference rooms
  • Presentations
  • Advertising
  • Rental and staging

Manufacturer Part Number
VS-42HDCP
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 4 DVI connectors

OUTPUTS

  • 2 DVI connectors

BANDWIDTH

  • Up to 6.75Gbps data rate (2.25Gbps per graphic channel)

COMPLIANCE WITH STANDARDS

  • Supports DVI and HDCP

MAX RESOLUTION

  • Up to UXGA
  • 1080p

POWER SOURCE

  • 100–240V AC
  • 50/60Hz, 20VA

CONTROLS

  • Front panel buttons, infrared remote control transmitter, RS–232, Ethernet

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

INCLUDED ACCESSORIES

  • Power cord, IR transmitter, rack “ears”

OPTIONS

  • External remote IR receiver cable

PRODUCT DIMENSION

  • 19" x 7.20 x 1U (43.6cm x 18.30cm 4.36cm) W, D, H

PRODUCT WEIGHT

  • 1.9kg (4.2lbs) approx

SHIPPING DIMENSION

  • 52.50cm x 33.00cm x 10.70cm (20.67" x 12.99" x 4.21" ) W, D, H

SHIPPING WEIGHT

  • 2.7kg (6.0lbs) approx