HDMI A Female to A Male, Right 90° Angle

Easily connect cables around difficult corners or to poorly placed ports.

The Manhattan HDMI Adapter is ideal for navigating around difficult corners or connecting to the most inaccessible device ports. This HDMI Adapter allows 4K resolution and a bandwidth of 10.2 Gbps at 340 MHz.

Manufacturer Part Number
353496
EAN/UPC
0766623353496,766623353496
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Standards and Certifications
  • RoHS2
  • ISO 9002

    General:
  • Bandwidth: 10.2 Gbps
  • 340 MHz
  • Meets or exceeds existing HDMI standards
  • Length: 4 cm (1.6 in.)

    Connectors
  • HDMI A female, 19-pin gold-plated contacts
  • HDMI A male, 19-pin gold-plated contacts

    Electrical
  • Current rating: 0.5 ADC
  • Withstanding voltage: 300 VDC
  • Insulation resistance: 5 MΩ
  • Conductive resistance: 2 Ω

    General
  • Length (overall): 42 x 29 x 12 mm (1.7 x 1.1 x 0.5 in.)
  • Weight: 10 g (0.35 oz.)
  • Molded PVC

    Package Contents
  • HDMI Adapter, A to A