Hi-Speed USB C Cable

Manhattan Hi-Speed USB C Cables easily connect USB C peripherals and accessories with desktop and notebook computers. Ideal for use with any USB C, plug-and-play devices, Manhattan Hi-Speed USB C Cables support data transfer rates up to 480 Mbps on Windows and Mac systems for fast, reliable transmissions. Nickel-plated contacts, shielding and fully molded boots with strain relief help provide dependable connections, maximum conductivity and minimal data loss with reduced EMI interference.

Manufacturer Part Number
353298
EAN/UPC
0766623353298,766623353298
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

      Standards and Certifications
  • UL 2725
  • USB 2.0

            Connectors
  • USB C male
  • USB 2.0 Standard-A male
  • Nickel plated
  • Molded PVC boot

            Cable
  • 30 AWG conductors
  • Shielded
  • Withstanding voltage: 300 VDC 10 ms
  • Insulation resistance: 5 MΩ
  • Contact resistance: 10 Ω
  • Thermal plastic casing

            Package Contents
  • Hi-Speed USB C Cable