J2012-01, a 2U 12-Bay SAS 12G JBOD, housing single/dual expander (field upgradable) modules, dual fans and redundant power supply in short-depth design provides full redundancy and high availability for critical, performance driven storage demand. The combination of LSI expander chip and AIC's own firmware is a guarantee of compatibility with most mainstream hard drives, HBAs and RAID controllers (SAS2/SAS3).
Note:
Key Features
• Intelligent Enclosure Management
• Individual drive power management
• Cutting edge performance and scalability
• External port self-configuration to host or expansion
• Supports SES-2 (SCSI Enclosure Service)
• Hot swap design for easy maintenance and management
• Adjustable Thermal Profile
• Easy deployment
General
Number of Expander : Single/Dual
Expander Chip : LSI SAS3x28R
Host/Expansion Interface : 3 x Mini SAS HD (SFF-8644) per expander tray
Drives Supported
Drive Interface :
• 12Gb & 6Gb SAS if using dual expanders
• 12Gb & 6Gb SAS/SATA if using single expander
Form Factor : 3.5”
Administration / Management
Admin/Firmware Upgrade :
• In-band & Serial port interface
• Intelligent Enclosure Management port (optional)
LED Indicators, Audible Alarm : Yes
Hot swap & Redundancy
Disk Drive : Hot swap 12-bay
Cooling : 2 x 6038 hot swap fans
Power Supply : 549W 1+1 hot-swap redundant 80+ Platinum
Power Entry : Dual AC Inlet
Expander : Dual expanders
Electrical & Environment
Universal A/C Input : 100~240V AC full range
Operating Environment :
• Temperature 0ºC to 35ºC
• Relative humidity 20% to 80%
Non-operating Environment :
• Temperature -20ºC to 60ºC
• Relative humidity 10% to 90%
Physical Specification
Dimensions (W x D x H) (with chassis ears) :
• mm : 483 x 534 x 88.2
• inches : 19 x 21 x 3.5
Gross Weight (w/ PSU; w/o Rail & Disks) :
• kgs : 22.1
• lbs : 46.3
Packaging Dimension (W x D x H) :
• mm : 595 x 785 x 278
• inches : 23.4 x 30.9 x 10.9
Mounting :
• Standard : Adjustable plate
• Option : 20” tool-less rail
* All specifications are subject to change without notice.