4 Channel 1080P Full HD sPoE NVR Security System

This All-in-one four channel NVR kit allows 4 outdoor 1080P cameras to connect and set up in just minutes. You don't need to know deeply about computer or network, this time we've made the setup even more simpler. Four out of five people know how to live view on the Smartphone in minutes. No extra power cables or adapters are needed for the included IP cameras. With the latest upgraded Zsight app setup process, just enjoy the super easy monitoring among your smartphone or our meshare web client (user.meshare.com).
HDMI and VGA outputs for monitoring live and recorded video.

Manufacturer Part Number
ZM-SS814
EAN/UPC
0846655019369,846655019369
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ZP-NE24-S

Video Input/ Output

IP video input: 4 channel IP camera inputs
Video output: VGA & HDMI
Recording resolution: 1080P
Compression: H.264
Record rate: 100fps for 4 Channels
Image Resolution : 1024×768@60Hz, 1280×1024@60Hz, 1920×1080@60Hz, 1280×720@60Hz
Record Mode: Normal Record / Intelligent Record / Motion Detection / External Alarm
Playback: Fast forward / Rewind / Slow Play

Hard Disk Drive

Interface type: 1 SATA (3.5")
Capacity: Up to 2TB

External Interface
Network interface: 1 RJ45 10M/ 100M self-adaption & 4 independent 10/ 100 Mbps ethernet interfaces
USB interface: 2 USB 2.0 interfaces
Alarm inputs/ output: 4 channel sensor inputs / 1 channel alarm output

General
Application support: Remote configuration, video browse, local recording, local and remote playback
Motion detection: Yes
Protocol support: TCP/IP, UDP, DNS/DDNS, SMTP, UPNP, DHCP, HTTP, P2P
Alarm: Support remote notification
Smart phone: iOS 6 up, Android 2.3 up
Power supply: DC19V, 3A
sPoE ports: 4
Power consumption: <12W (Without hard disks)
Operating temperature: 32°F~104°F / 0 °C to 40 °C
Dimensions: 220mm × 205mm × 40mm (8.6" × 8.1" × 1.7")
Weight: 1.49lbs (Without hard disks)
Language: 11 languages (Chinese * English * Czech * Japanese * German * Russian * Spanish * French * Italian * Portuguese * Arabic)


ZP-IBH23-S1

Camera

Image sensor: 1080P Color Sensor
Min. illumination: 0.1Lux (IR LED On) / F 1.2
Shutter speed: Auto
Lens: 3.6mm
Angle of view (diagonal): 77 Degree
IR distance: IR Night Vision up to 20m (65ft)
Day & night: Electronic (IR-CUT filter with auto switch)

Compression Standard
Video compression: H.264
Bit rate: 16Kbps~2Mbps
Dual stream: Yes

Image
Image resolution: 1080P
Frame rate: 25fps Real-time
White balance: Auto
Backlight balance: Auto
Image setting: Brightness, contrast, saturation

Network
Alarm trigger: Intelligent motion detection
Alarm action: E-mail alarm, video record
Network protocols: TCP/IP, UDP, DNS/DDNS, SMTP, UPNP, DHCP, HTTP, P2P
ONVIF : ONVIF Ver.2.0
Supported OS : Microsoft XP/Vista/Win7/Win8, Internet Explorer 7.0/8.0/9.0/10.0
Security: User authentication, software encryption

Interface
Communication interface: RJ45 10 / 100M self-adaptive

General
User management: Multi-lever user management, support up to 16 users
Weather proof: IP65
Operating temperature: 14°F~122°F / −10 °C to 50 °C
Color / Material: White /Aluminum
Powered by: simplified Power over Ethernet
Power consumption: 2W~4W
Weight: 0.794lbs


PC Monitor
Windows: XP / Win7

Mobile Monitor
APP: Zsight
Android support: 2.3 up
iOS support: 6 up


Product Requirements

1.A Monitor
2.A VGA cable
3.A Router for the Cameras to stream video onto the NVR
4.A CAT-5 cable connecting the NVR to your router.
5.A physical internet connection such as Cable, DSL, or Fiber. Not Supported: satellite internet, 3G/4G hotspots, or city-wide wireless (for remote viewing)
6.A minimum upload speed of at least 256kbps at the location of the DVR (for remote viewing)
7.A Windows based computer. Windows XP, Vista, or 7. *
  *Depending on the hardware within the machine*
8. Please protect all cable ends in a conduit box if installing cameras outside.
9. Not intended for submersion in water. Installation in a sheltered location recommended.