JUP50 40W 5-Port USB Super Charger

The j5create’s 40W 5-Port USB Super Charger JUP50 is equipped with Intelligent Identify technology, which is a fancy way of saying that it adjusts the power to each port, based on demand. Each USB port, therefore, is capable of delivering up to 2.4A of power, which is enough to charge a tablet, such as the iPad Air, quickly, or a less demanding device, such as a phone. Of course, each port will only deliver the required power.
Given the relative lack of high-power devices and the likelihood of having them all plugged in at once, the j5create 40W 5-Port USB Super Charger is a flexible, powerful and well-priced charger.

Manufacturer Part Number
JUP50
EAN/UPC
0847626001185,847626001185
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Interface USB: 5 ports

Input: AC 100-240V 50/60Hz 1.1A

Output: DC 40W /5V 8A

Charging Port Output: 5V / 2.4A (max)

Physical Specifications

Dimensions: Main body: 90.3(W)x58(H)x26.5(D)mm Cable length:5/150 inch / cm

Weight: Approximately153 g