64GB NITRO microSD Extended Capacity (microSDXC) Card

Designed for new-generation devices with Type-C ports

Strontium® NITRO range of UHS-I microSDXC flash cards offer an impressive data storage of music, full high-definition videos, high-resolution photos and games in a tiny body with ultra high performance. It is widely available from 64GB to 128GB capacities, and now comes with the latest Type-C card reader.

Type-C Card Reader included. Strontium’s Type-C Mobile Kit combines a microSD card with a Type-C Card Reader to create the convenience of transferring files between new-generation smartphones, tablets and laptops equipped with USB Type-C ports and your Mac/PC. In addition, as the USB Type-C connector is completely reversible, you will never need to worry which way to plug in anymore.

Ultra High Speed Performance. Equipped with a high speed “Class 10” rating, our UHS-I microSDXC card maximizes the UHS-I technology to deliver a read transfer speed of up to 85MB/s (566X). Hence, you can rapidly acquires, plays back, and transfers media data, including extended durations of 1080p full-HD and 3D videos.

Built for the harshest conditions. Durability tested to secure your data from everyday mishaps – water proof, magnet proof, temperature proof and X-ray proof. Bring your smartphones, tablets, or camcorders to the mountains, the sea, or the desert. Even if your personal device doesn't make it through, your Strontium memory card will. At Strontium®, we take the responsibility of protecting your data, very seriously.

Manufacturer Part Number
SRN64GTFU1P
EAN/UPC
8886450705595
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Available Capacities: 64GB / 128GB
  • UHS microSDXC Dimensions: 11mm x 15mm x 1mm
  • Type-C Card Reader Dimensions: 42mm x 20mm x 8.6mm
  • Operating Temperature: -13°F to 185°F (-25°C to 85°C )
  • Storage Temperature: -40°F to 185°F (-40°C to 85°C)
  • File Format: exFAT (microSDXC 64GB - 128GB)