128GB NITRO microSD Extended Capacity (microSDXC) Card

UHS-1 MicroSD Cards

Strontium NITRO range of UHS-I microSDXC flash cards offer an impressive data storage of music, full high-definition videos, high-resolution photos and games in a tiny body with ultra high performance. It is widely available from 64GB to 128GB capacities and now comes with the latest Type-C card reader.  Strontium’s Type-C Mobile Kit combines a microSD card with a Type-C Card Reader to create the convenience of transferring files between new-generation smartphones, tablets and laptops equipped with USB Type-C ports and your Mac/PC.

Manufacturer Part Number
SRN128GTFU1P
EAN/UPC
8886450705601
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Available Capacities: 64GB / 128GB
  • UHS microSDXC Dimensions: 11mm x 15mm x 1mm
  • Type-C Card Reader Dimensions: 42mm x 20mm x 8.6mm
  • Operating Temperature: -13°F to 185°F (-25°C to 85°C )
  • Storage Temperature: -40°F to 185°F (-40°C to 85°C)
  • File Format: exFAT (microSDXC 64GB - 128GB)