SSD PM863 6.35 cm (2.5)

A leading-edge SSD in performance, endurance and energy efficiency

The huge growth in data traffic is placing crucial demands on data centres running 24/7 to reach faster speeds while operating cost-efficiently. The Samsung SSD PM863 is the optimal solution. Boasting a wide-capacity up to 3.84 TB in a 6.35 cm (2.5) form factor, PM863 saves valuable space without extra power consumption or compromise in performance thanks to groundbreaking Samsung V-NAND technology. PM863 delivers high random Input/Output Operations Per Second (IOPS), lower latency, higher reliability and reduced Total Cost of Ownership (TCO) under mixed workloads, ideal for Content Delivery Networks (CDNs), streaming or Web servers.

Achieve high endurance with V-NAND technology

PM863 features cutting-edge Samsung V-NAND technology that stacks the vertical layers in three dimensions, solving the cell-to-cell interference that causes data corruption in planar NAND. This technology leads to increased capacity on the same footprint, as well as increased performance, endurance and power efficiency - all essentials for data centres.

Optimised performance for mixed workload applications

PM863 shows outstanding random read/write speeds up to 99K/10K IOPS respectively with consistent and constant performance, which is essential for data centres. Thanks to optimised hardware and software for mixed workload applications, under the internal test, PM863 maintains IOPS consistency level at no less than 90% under any write ratio conditions, while the competing products' comparable values show steep fluctuations between 73% to 99% in their performance.

Lower TCO without sacrificing performance

On average, PM863 consumes less power and generates less heat in data center environments than HDDs. Typical HDDs generate and emit much heat due to the drives' moving mechanical parts, resulting in excessive energy consumption to keep them cool.

Ensure data integrity for improved reliability

PM863 demonstrates low probability of data corruption and maintains high level of data integrity. End-to-End Protection enables output data to remain consistent with input data along the entire data transfer path by detecting and remedying signal discrepancies in real time using the Error Correcting Code (ECC) engine.

Leverage the expertize of a technology leader in innovation

As a global leader in the SSD market, Samsung is a single-solution provider that actually designs and integrates crucial components of the SSD in-house, the DRAM, NAND flash, controller and firmware. Because Samsung has intimate knowledge of every component and part, and is a leader in V-NAND technology innovation, it can fine-tune each element at every stage of development and create perfect synergy.

Manufacturer Part Number
MZ-7LM480Z
EAN/UPC
0887276084244,887276084244,8806086860895
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Feature

  • Application

    Data Centre

  • Capacity

    480 GB (1 GB = 1 Billionbyte by IDEMA) * Actual usable capacity may be less (due to formatting, partitioning, operating system, applications or otherwise)

  • Form Factor

    6.35 cm (2.5)

  • Interface

    SATA 6.0 Gb/s Interface, compatible with SATA 3.0 Gb/s & SATA 1.5 Gb/s interface

  • Dimension (WxHxD)

    Max 100.20 x 69.85 x 6.80 mm

  • Weight

    Max 60 g

  • Controller

    Samsung 7th Generation SATA 6 Gbps Controller for Data Centre

Performance

  • Sequential Read

    Up to 525 MB/seconds Sequential Read * Performance may vary based on system hardware & configuration

  • Sequential Write

    Up to 460 MB/seconds Sequential Write * Performance may vary based on system hardware & configuration

  • Random Read (4KB, QD32)

    Up to 99,000 IOPS Random Read * Performance may vary based on system hardware & configuration

  • Random Write (4KB, QD32)

    Up to 17,000 IOPS Random Write * Performance may vary based on system hardware & configuration

Environment

  • Average Power Consumption (system level)

    3.8 watts (Write) *Actual power consumption may vary depending on system hardware & configuration

  • Allowable Voltage

    5 V ± 5% Allowable voltage

  • Reliability (MTBF)

    2.0 Million Hours Reliability (MTBF)

  • Operating Temperature

    0 - 70 °C Operating Temperature

  • Shock

    1,500 G & 0.5 ms