SSD SM863 6.35 cm (2.5)

Optimise endurance 24/7 in write-intensive data centre environments

Escalating big data demands are requiring data centres to find new solutions for processing this high volume, velocity and variety of information. It has become critical for data centres to process enormous amounts of data faster with higher endurance and security. Because much of the huge daily volumes of data are unstructured, there is also an increasing need for big data analysis. With its high-level of performance, endurance, security and energy efficiency, the Samsung SM863 SSD is the ideal choice for online transaction processing (OLTP), and email and database servers.

Sustain endurance with advanced V-NAND technology

The SM863 is designed with innovative Samsung V-NAND technology to provide all the essentials for data centre environments - more capacity, speed, endurance and power efficiency. This revolutionary technology uses a unique architecture that stacks 32 layers of cells vertically, which reduces cell-to-cell interference typically found in planar NAND. As a result, the SM863 experiences less stress for optimal handling of heavy workloads and sustained data centre endurance.

Maintain consistent performance under demanding workloads

The massive amount of data created daily is rapidly increasing the demand for big data analysis, requiring faster random IOPS and lower latency to satisfy Quality of Service (QoS) requirements. The SM863 delivers exceptional sequential read / write speeds of up to 520 / 485 MB/s and 4 KB random read / write IOPS of up to 97,000 / 29,000.

Increase security with worry-free SED technology

The SM863 ensures constant data protection with Samsung's AES-256-bit, hardware-based Self-Encrypting Drive (SED). This encryption engine secures data without performance degradation often experienced with software-based encryption, resulting in better performance, security and manageability.

Ensure data integrity for improved reliability

SM863 demonstrates low probability of data corruption and maintains high level of data integrity. End-to-End Protection enables output data to remain consistent with input data along the entire data transfer path by detecting and remedying signal discrepancies in real time using the Error Correcting Code (ECC) engine.

Leverage the expertize of a technology leader in innovation

As a global leader in the SSD market, Samsung is a single-solution provider that actually designs and integrates crucial components of the SSD in-house, the DRAM, NAND flash, controller and firmware. Because Samsung has intimate knowledge of every component and part, and is a leader in V-NAND technology innovation, it can fine-tune each element at every stage of development and create perfect synergy.


 

Manufacturer Part Number
MZ-7KM240Z
EAN/UPC
0887276118147,887276118147,8801643016456
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Feature

  • Application

    Data Centre

  • Capacity

    240 GB (1 GB = 1 Billionbyte by IDEMA) * Actual usable capacity may be less (due to formatting, partitioning, operating system, applications or otherwise)

  • Form Factor

    6.35 cm (2.5)

  • Interface

    SATA 6.0 Gb/s Interface, compatible with SATA 3.0 Gb/s & SATA 1.5 Gb/s interface

  • Dimension (WxHxD)

    Max 100.20 x 69.85 x 6.80 mm

  • Weight

    Max 60 g

  • Controller

    Samsung 7th Generation SATA 6 Gbps Controller for Data centre

Special Feature

  • Encryption Support

    AES 256-bit

Performance

  • Sequential Read

    Up to 520 MB/seconds Sequential Read * Performance may vary based on system hardware & configuration

  • Sequential Write

    Up to 485 MB/seconds Sequential Write * Performance may vary based on system hardware & configuration

  • Random Read (4KB, QD32)

    Up to 97,000 IOPS Random Read * Performance may vary based on system hardware & configuration

  • Random Write (4KB, QD32)

    Up to 20,000 IOPS Random Write * Performance may vary based on system hardware & configuration

Environment

  • Average Power Consumption (system level)

    2.7 watts (Write) *Actual power consumption may vary depending on system hardware & configuration

  • Allowable Voltage

    5 V ± 5% Allowable voltage

  • Reliability (MTBF)

    2.0 Million Hours Reliability (MTBF)

  • Operating Temperature

    0 - 70 °C Operating Temperature

  • Shock

    1,500 G & 0.5 ms