Transformer Book T100HA-C4-GR Net-tablet PC

Incredible 2-in-1. Amazing battery life!

Let's admit it: carrying both a tablet and a laptop is a nuisance. The 10.1-inch T100HA is a 2-in-1, which means exactly what it says — it's a laptop with a keyboard that detaches, turning it into a 8.4mm-thin and 580g-light Windows 10 tablet (yes, Windows 10 is pre-installed!). So it’s two devices, in one amazing package. It's a simple idea that's elegant and convenient, too. Need to work? It's a powerful laptop. Time to relax? Detach the keyboard and it's a handy tablet. No fuss, no hassle. What’s more, it’s the only 2-in-1 with the revolutionary time-saving USB 3.1 Type-C port. And with up to an incredible 12 hours battery life, it’s always ready — for work or play!

Brilliant design. Brilliant colors.

With a lid finished in ultra-cool anodized aluminum, T100HA is not just designed to make a style statement. Yes, it’s elegant. And of course it’s sophisticated. But it’s also durable and practical — and it feels great! We’ve also made it easy to match T100HA to your personality, with four vivid colors available: Tin Grey, Silk White, Aqua Blue and Rouge Pink.

Manufacturer Part Number
T100HA-C4-GR
EAN/UPC
0889349161753,889349161753
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Cherry Trail Quad-Core Z8500 Processor,
Operating System
  • Windows 10 Home
Chipset
  • Integrated Intel® CPU
Memory
  • OnBoard Memory 4 GB 
Display
  • 10.1" Auto WXGA (1280x800)
Graphic
  • Integrated Intel® HD Graphics
Storage
  • - 64GB eMMC
Card Reader
  • 2 -in-1 card reader (Micro SD/Micro SDXC)
Camera
  • Front 2 MP and Rear 5 MP
Networking
  • Dual-band 802.11 a/b/g/n
  • Built-in Bluetooth™ V4.0
Interface
  • 1 x Microphone-in/Headphone-out jack 
  • 1 x USB 2.0 port(s)
  • 1 x USB-C Gen 1 (up to 5 Gbps)
  • 1 x Micro USB
  • 1 x micro HDMI 
  • 1 x micro SD card
Audio
  • Built-in Speakers And Digital Array Microphone
Battery
  • 30 Whrs Polymer Battery
Power Adapter
  • Output :
  • 9 V DC, 2 A, 
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
Dimensions
  • Tablet: 
  • 10.43 x 6.89 x 0.33 inch (WxDxH) 
  • Dock: 
  • 10.43 x 6.89 x 0.28 ~0.39 inch (WxDxH)
Weight
  • Tablet: 
  • 1.28 lbs
  • Dock: (Mobile Dock)
  • 1.04 lbs
Certificates
  • UL, MIC, CE Marking Compliance, FCC Compliance, BSMI, CCC, GOST-R, CB, Energy star, IDA, CECP, Erp 2013, RoHS