SP C440DN Color Laser Printer

  • Prints up to 42 ppm
  • Deliver up to 20,000 prints per month
  • Capacity up to 2,300 pages
  • Print on more types of media and keep print tasks in-house

Print everything for everybody, every day

everything for everybody, every dayGive your audience the information it wants every time with the RICOH SP C440DN color laser printer. Impress with high-quality color output on a wide range of media. Take advantage of an extremely low cost per page. And transition between jobs quickly and economically.

Manufacturer Part Number
407773
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Engine Specifications

Ricoh SP C440DN

Part # 407773

Configuration

Desktop

Technology

Laser Printing Process Electro-photographic printing

Toner Type Dry, single component

Color Speed 42 ppm

Black & White Speed 42 ppm

Maximum Monthly Volume 20,000 prints

Maximum Duty Cycle 150,000 prints

First Page Out Time Black: 10 sec or less, Full-Color: 15 sec or less

Warm-Up Time 46 seconds

Recovery from Sleep Mode 46 seconds

Print Resolution Up to 1200 x 1200 dpi

Standard Paper Capacity 1 x 550-Sheet Tray + 100-Sheet Bypass Tray

Maximum Paper Capacity 2,300 sheets

Standard Output Capacity 500 sheets

Supported Paper Sizes Paper Trays: 3.9" x 5.8" – 8.5" x 14.0" Bypass Tray: 2.8" x 5.0" – 8.5" x 49.6"

Supported Paper Weights Standard and Optional Trays: 14-59 lb.
                                    Bond/120 lb. Index (52-220 g/m2)
                                    Bypass Tray: 14-69 lb. Bond/140 lb. Index (52-256 g/m2)
                                    Duplex: 16-44 lb. Bond/90 lb. Index (60-163 g/m2)

Supported Paper Types Plain, Recycled, Thin, Thick, OHP (Transparency), Letterhead, Preprinted, Label, Glossy, Coated and Envelopes

Duplexing Automatic (standard)

Dimensions (WxDxH) 17.48" x 25.91" x 19.29" (444 x 658 x 490 mm)

Weight 126 lbs. (57 kg)

Power Consumption (Operating) 826 W

Power Consumption (Sleep Mode) 0.53 W

Typical Energy Consumption (TEC) 4.3 KWh/week

Power Requirements 120 V, 60Hz, 12A

Energy Star Certified

EPEAT status Gold rated

Controller Specifications

Processor Speed 533 MHz

Memory (Standard/Maximum) 1 GB/1 GB RAM

Hard Disk Drive 320 GB (optional)

Maximum Stored Documents 950 files (HDD required)

Maximum Pages 9,000 pages (HDD required)

Connection Type

Standard: Gigabit Ethernet (1000/100/10BASE-T), USB 2.0 Type B, USB 2.0 Type A, SD Card Slot (2 ports)
Optional: IEEE802.11a/b/g/n, IEEE1284, NIC2 Port

Printer Language Standard: PCL6/5c, Adobe® PostScript®3™, PDF Direct Optional: IPDS*, XPS

Font Support PCL6: 45 fonts + 13 International fonts, PostScript3/PDF: 136 fonts, IPDS: 108 fonts (optional)

Network Protocol TCP/IP (IPv4, IPv6)

Supported Operating Systems Windows™/Vista/7/8 /8.1/Server2003/ R2/2008/R2/2012/R2, CPS/XenApp PCL/PS only, Mac OS X (10.7 – 10.10) PS only

Device Management Utilities Web Image Monitor, @Remote Embedded, Remote Communication Gate S Pro, Device Manager NX, SmartDeviceMonitor for Admin Accounting Report Package

*Hard disk drive may be required.

Controller Options

---

Hard Disk Drive Option Type P7 - Part # MX407776RA
IPDS Unit Type P7 - Part # 407777
XPS Direct Print Option Type P7 - Part # 407781
VM Card Type P7 - Part # 407784
IEEE802.11a/b/g/n Interface Unit Type O - Part # 407113
IEEE 1284 Interface Board Type A - Part # 411699
USB Device Server Option Type M12 - Part # 417084

Security Specifications

---

Administrator and User Authentication*, User Lockout, Auto Logout, Menu Protect, Data Encryption (Address Book/User Authentication Information/Job Logs/Temporary Stored Document/Network Interface Settings/System Settings), Network Security via TCP/IP Access Control, Encrypted communications using SSL/TLS, IPsec, or IEEE 802.1X; SMNPv3, IPP Authentication, Kerberos Authentication Encryption, Wireless LAN Security (WEP, WPA2/ WPA2-PSK), Protect document data with Locked and Stored Print, Unauthorized Copy Prevention, Compulsory Security Stamp, HDD Data Overwrite and Encryption*Hard disk drive required.