Wiremold CordMate III Cord Management Kit

This kit is ideal for concealing multiple low-voltage cords, wires and cables, such as home entertainment wires, speaker cables, TV/video cabling and home office wiring. Conceal and protect low-voltage wires and cords with the Cordmate III Kit. This kit includes 15 ft. of channel along with multiple accessories. This kit has a large capacity and is paintable with latex-based paint.

Manufacturer Part Number
16331
EAN/UPC
0086698001697,086698001697
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color :: White
UPC :: 086698001697
Warranty :: 1 Year
Vendor :: Wiremold
Weight :: 2.505 LB

• 15ft of Cord Channel (3 sections, 5ft long)
• 2 flat elbows
• 1 inside elbow
• 1 outside elbow
• 2 coupling/exit fittings
• 1 Tee fitting