ZenPad 8.0 Z380CX-A2-WH Tablet

ASUS ZenPad™ 8.0
Luxury On Your Terms

Interchangeable design, incredible entertainment

Fashion-inspired design

The design of ASUS ZenPad 8.0 carries modern influences and a simple, clean look that gives it a universal and stylish appeal. These elements are inspired by our Zen design philosophy of balancing beauty and strength.

Bigger while smaller

ASUS ZenPad 8.0 is an 8-inch tablet with a 76.5% screen-to-body ratio — an incredible engineering achievement made possible by reducing the bezel width to the bare minimum.

A vivid and rich HDTV tablet experience

ASUS VisualMaster is a suite of exclusive visual enhancement technologies that combine hardware and software to optimize all aspects of the display — including contrast, sharpness, color, clarity, and brightness — resulting in an incredibly realistic viewing experience. With ASUS VisualMaster, it’s just like being there.

Manufacturer Part Number
Z380CX-A2-WH
EAN/UPC
0889349155585,889349155585,4712900155587
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System

  • Tablet: Android 5.0 (Lollipop)
Display
  • 8" LED Backlight Touchscreen LCD Panel WXGA (1280x800) Screen
  • IPS Panel
  • 10 finger multi-touch support
  • Corning® Gorilla® Glass
  • Anti-fingerprint coating
  • ASUS Tru2Life Technology
Memory
  • 2GB
Storage
  • 8GB/16GB 
  • 5GB Life Time ASUS Webstorage Space 
  • 100GB of Google Drive space for 2 years.
Graphic
  • Mali-450 MP4 
Connectivity
  • 802.11 b/g/n
  • Bluetooth 4.0
  • Support Miracast
Camera
  • 0.3 MP Front Camera 
  • 2 MP Rear Camera
Audio
  • 1 x Front Speaker with DTS HD Premium Sound
Interface
  • 1 x Micro USB
  • 1 × 2-in-1 Audio Jack (Headphone / Mic-in) 
  • 1 x Micro SD Card Reader, up to 64GB SDXC
Sensor
  • GPS/GLONASS
  • G-Sensor/ E-compass/ Hall sensor
Battery
  • 8 hours battery life(TBD); 15.2Wh Li-polymer Battery
Color
  • Black, White, Aurora Metallic
Dimensions
  • 8 x 4.8 x 0.33 inch (LxWxH)
Weight
  • 0.77 lbs