Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
Management Features
- Windows Management Instrumentation (WMI)
- P X E 2.1
- SNMP
- PCI Express v2.0
Bus Type
Ethernet
- IEEE 802.1p: Quality of Service
- IEEE 802.1Q: VLANs
- IEEE 802.2: LLC
- IEEE 802.3ac: MAC
- IEEE 802.3az: Energy-Efficient Ethernet
- IEEE 802.3x: Flow control auto-negotiation
- IEEE 802.3z: 1000 Base-X
- IEEE 802.3ad: Link aggregation
- IEEE 802.3ab: 10/100/1000T
Drivers
- Windows 10, 64- or 32-bit
- Windows 8, 64- or 32-bit
- Windows 7, 64- or 32-bit
- Windows Vista, 64- or 32-bit
- Windows XP, 64- or 32-bit
- Windows Server 2012 R2, 64-bit
- Windows Server 2012, 64-bit
- Windows Server 2008 R2, 64- or 32-bit
- Windows Server 2008, 64- or 32-bit
- Windows Server 2003, 64- or 32-bit
- Linux 2.6
Interface Type and Connectors
- 1000SX/ST connector
- Optical sensitivity: -17 dBm
- Output optical power: -9.5/-4 dBm
- Wavelength: 850 nm
- 1000SX/SC connector
- Optical sensitivity: -17 dBm
- Output optical power: -9.5/-4 dBm
- Wavelength:850 nm
- 1000SX/LC connector
- Optical sensitivity: -17 dBm
- Output optical power: -9.5/-4 dBm
- Wavelength: 850 nm
- 1000LX/SC connector
- Optical sensitivity: -20 dBm
- Output optical power: -9/-3 dBm
- Wavelength: 1310 nm
- 1000LX/LC connector
- Optical sensitivity: -20 dBm
- Output optical power: -9/-4 dBm
- Wavelength: 1310 nm
Status Indicators
- LED
- On: Link up
- Off: Link down
- Blinking: Activity
Power
- Power consumption: 1.51 to 2.42W (varies by model)
- Signaling voltage: 3.3V
Environmental Specifications
- Operating temperature: 0ºC to 40ºC (32°F to 104°F)
- Relative humidity: 5% to 90% (non-condensing)
- Storage temperature: -25ºC to 70ºC (-13°F to 158°F)
Physical Characteristics - Dimensions (W x H): 8.8 cm x 6.9 cm (3.5 in x 2.7 in)
- Weight: .068 kg (.13 lb)
Compliance
- RoHS
- UL
- FCC/EN55022 Class A
- TUV
- EN55024
- CE
- C-TICK
- VCCI