Charge & Sync Flip Pro - Reversible USB to Lightning Cable, 3.3ft (1m) - Gold

Reversible USB to Lightning Cable

Designed as a replacement for factory Apple® Lightning cables or as an additional cable to keep in the office, car, backpack or briefcase, IOGEAR's ultra-durable Charge & Sync Flip™ Pro Reversible USB to Lightning Cables meet or exceed OEM cable standards for performance without being stiff or difficult to coil. These tangle-proof cables feature a top-grade braided nylon fiber sleeve and anodized aluminum end connectors for maximum durability. The cable is thicker than most cables with an outer diameter of 3.5mm while still being extremely flexible. Available in Gold, Silver, and Space Gray.

Reversible USB

Ever get frustrated with fumbling around with your USB connector because you plugged it in the wrong side? Well, worry no more with IOGEAR's Charge & Sync Flip™ Pro cables. These cables feature a reversible USB Type-A connector which allows you to easily plug in the USB no matter which side you plug it in. No more looking at the connector and messing with it - simply plug and go!

Charge and Sync

Use IOGEAR's Charge & Sync Flip™ Pro premium cables to connect your Apple Lightning devices, such as iPhone®, iPod® and iPad® to your computer's USB port or IOGEAR's 6-Port Super-Speed USB 3.0 Hub for efficient charging and syncing. The Charge & Sync Flip™ Pro can also be connected with a USB to AC power adapter, such as the GearPower QuadSmart USB 4.2A Wall Charger for convenient charging from a wall outlet. Synchronize and update your pictures, music, and videos in iTunes by using the Charge & Sync Flip™ Pro to connect your iPhone 6, iPad Air 2 or other Lightning device. IOGEAR's USB to Lightning cables are compatible with all Apple Lightning devices, USB chargers, computer USB ports and aftermarket USB chargers with built-in compatibility for iPod® / iPhone® / iPad®.

MFi Approved

All of IOGEAR's Lightning cables are Apple MFi certified to work with every device compatible with the original Apple supplied cable. Non-certified cables can have out-of-spec connectors and imitation processors that can possibly damage your device, so always make sure you are purchasing an actual Apple Authorized cable like those available from IOGEAR!

Manufacturer Part Number
GAUL01-GLD
EAN/UPC
0881317513496,881317513496
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC: 881317513496

Function: GAUL01-GLD

Cable Length: 3.3ft (1m)
Cable Type: USB Type A to Lightning Connector

Connectors

  • USB: Reversible Type A Male
Dimensions: GAUL01-GLD

POP Information
  • 10'' Peg Hook: 7
  • 6'' Peg Hook: 5
Unit Dimensions
  • Length: 40.75 inch (103.5 cm)
Inner Pack

Width: 8.13" (20.65cm)
Height: 6.63" (16.84cm)
Depth: 4.75" (12.07cm)
Inner Pack Qty.: 6

Unit Package Dimensions

Width: 4.38" (11.13cm)
Height: 5.75" (14.61cm)
Depth: 1.25" (3.18cm)

Master Carton

Width: 16.88" (42.88cm)
Height: 7.75" (19.69cm)
Depth: 10.5" (26.67cm)
Master Carton Qty.: 24

Weight

Master Carton Wt.: 4.85 lbs (2.2 kg)
Inner Pack Wt.: 0.95 lbs (0.43kg)
Unit Pack Wt.: 0.15 lbs (0.07 kg)
Unit Wt.: 0.05 lbs (0.02 kg)