
Note:
CPU
• Supports 6th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* Please refer to CPU Support for compatible CPU; the above description is for reference only.
Chipset
• Intel® Z170 Chipset
Main Memory
• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 3200(OC)/ 3000(OC)/ 2800(OC)/ 2600(OC)/ 2400/ 2133 MHz
• Dual channel memory architecture
• Supports ECC, un-buffered memory
• Supports Intel® Extreme Memory Profile (XMP)
Slots
• 2 x PCIe 3.0 x16 slots (support x16, x16/ x4 modes)
• 3 x PCIe 3.0 x1 slots
• 2 x PCI slots
Onboard Graphics
On-Board SATA
• Intel® Z170 Express Chipset
• 6 x SATA 6Gb/s ports* (2 ports reserved for SATA Express port)
• 1 x M.2 slot*
- Supports PCIe 3.0 x4 and SATA 6Gb/s standards, 4.2cm/ 6cm/ 8cm length M.2 SSD cards
- Supports PCIe 3.0 x4 NVMe Mini-SAS SSD with Turbo U.2 Host Card**
• 1 x SATAe port (PCIe 3.0 x2)***
• Support RAID 0, RAID1, RAID 5 and RAID 10 for SATA storage devices.
• Supports Intel® Smart Response Technology for Intel Core™ processors.
* SATA1~2 ports will be unavailable when installing the M.2 SATA interface module in M.2 slot. SATA3~4 ports will be unavailable when installing the M.2 PCIe interface module in M.2 slot.
** The Turbo U.2 Host Card is not included, please purchase separately.
*** SATAe port is backward compatible with SATA.
USB
• ASMedia® ASM1142 Chipset
- 2 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) ports onthe back panel
• Intel® Z170 Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 ports on the back panel, 2 ports available through the internal USB 3.1 Gen1 connector)
- 4 x USB 2.0 (High-speed USB) ports available through the internal USB 2.0 connectors)
Audio
• Realtek® ALC887 Codec
• 7.1-Channel High Definition Audio
LAN
• 1 x Realtek RTL8111H Gigabit LAN controller
Back Panel I/O Ports
- 1 x PS/2 mouse port
- 1 x PS/2 keyboard port
- 1 x VGA port
- 1 x DVI-D port
- 1 x HDMI™ port
- 1 x LAN (RJ45) port
- 4 x USB 3.1 Gen1 ports
- 2 x USB 3.1 Gen2 ports
- 3 x audio jacks
Internal I/O Connectors
- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 1 x SATAe connector (is compatible with SATA1~2)
- 2 x USB 2.0 connectors (support additional 4 USB 2.0 ports)
- 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
- 2 x 4-pin CPU fan connectors
- 3 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x Clear CMOS jumper
Dimension
• 12 in. x 8.9 in. (30.4 cm x 22.5 cm) ATX Form Factor