Note:
CPU
• Supports 6th Gen Intel® Core&trade i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* Please refer to CPU Support for compatible CPU; the above description is for reference only.
Chipset
• Intel® Z170 Chipset
Main Memory
• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 3600(OC)/ 3200(OC)/ 3000(OC)/ 2800(OC)/ 2600(OC)/ 2400/ 2133 MHz
• Dual channel memory architecture
• Supports non-ECC, un-buffered memory
• Supports Intel® Extreme Memory Profile (XMP)
Slots
• 3 x PCIe 3.0 x16 slots (support x16, x8/x8, x8/x8/x4 or x8/ x8/x2 modes)
• 4 x PCIe 3.0 x1 slots
Onboard Graphics
• 2 x HDMI™ ports, support a maximum resolution of 4096x2160@24Hz, 2560x1600@60Hz
• 1 x DisplayPort, support a maximum resolution of 4096x2304@24Hz, 2560x1600@60Hz, 3840x2160@60Hz, 1920x1200@60Hz
Multi-GPU
• Supports 3-Way AMD® CrossFire™ Technology
• Supports 2-Way NVIDIA® SLI™ Technology
Storage
• Intel® Z170 Express Chipset
• 6 x SATA 6Gb/s ports* (4 ports reserved for SATAe)
• 2 x M.2 slot*
- Supports PCIe 3.0 x4 and SATA 6Gb/s standards,4.2cm/ 6cm/ 8cm length M.2 SSD cards
- Supports PCIe 3.0 x4 NVMe Mini-SAS SSD with Turbo U.2 Host Card**
• 2 x SATAe port (PCIe 3.0 x2) ***
• Supports Intel® Smart Response Technology for Intel Core™ processors
* M.2, SATA and SATAe ports maximum support 1x M.2_PCIe + 6x SATAs or 1x M.2_SATA + 1x M.2_PCIe + 4x SATAs.
** The Turbo U.2 Host Card is not included, please purchase separately.
*** SATAe port is backward compatible with SATA.
RAID
• Intel® Z170 Chipset
- Supports RAID 0, RAID1, RAID 5 and RAID 10 for SATA storage devices
- Supports RAID 0 and RAID1 for M.2 PCIe storage devices*
* M.2 PCIe RAID volume can be created with UEFI BIOS
USB
• ASMedia® ASM1142 Chipset
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) port on the back panel
- 1 x USB 3.1 Gen2 Type-C port on the back panel
• Intel® Z170 Express Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (2 ports on the back panel, 4 ports available through the internal USB connector)
- 7 x USB 2.0 (High-speed USB) ports (3 ports on the back panel, 4 ports available through the internal USB connectors)
Audio
• Realtek® ALC1150 Codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output
LAN
• 1 x Killer™ E2400 Gigabit LAN controller
Internal I/O Connectors
- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x SATAe connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (supports additional 4 USB 3.1 Gen1 ports)
- 2 x 4-pin CPU fan connectors
- 3 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x GAME BOOST button
- 1 x Power button
- 1 x Reset button
- 1 x BIOS FLASHBACK+ button
- 1 x HOTKEY switch
- 1 x Slow mode switch
- 1 x Clear CMOS jumper
- 1 x 2-Digit Debug Code LED
Back Panel I/O Ports
- 1 x PS/2 keyboard/ mouse port
- 3 x USB 2.0 ports
* 1 x HOTKEY port
* 1 x BIOS FLASHBACK+ port
- 1 x Clear CMOS button
- 2 x HDMI™ ports
- 1 x DisplayPort
- 1 x USB 3.1 Gen2 port
- 1 x USB 3.1 Gen2 Type-C port
- 2 x USB 3.1 Gen1 ports
- 1 x LAN (RJ45) port
- 1 x Optical S/PDIF OUT connector
- 5 x OFC audio jacks
BIOS
• The motherboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
• The motherboard provides a Desktop Management Interface(DMI) function which records your motherboard specifications.
Dimension
• 12 in. x 9.6 in. (30.5 cm x 24.4 cm)
• ATX Form Factor
Mounting
• 9 mounting holes