Z170A GAMING PRO Desktop Motherboard

  • Supports 6th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1151 socket
  • Supports DDR4-3600+(OC) Memory
  • DDR4 Boost: Give your DDR4 memory a performance boost
  • USB 3.1 Gen2 2X FASTER: USB 3.1 Gen2 offers performance twice as fast as a regular USB 3.0 connection
  • Turbo M.2 32Gb/s + Turbo U.2 ready + USB 3.1 Gen2 Type-A + SATA Express 10 Gb/s
  • Mystic Light: Customize and set up your own color scheme with GAMIN APP to make your PC look & feel brand new!
  • GAMING LAN powered by Intel™: The best online gaming experience with lowest latency
  • LAN Protect: 15KV Anti-surge protection with stylish red LED
  • Audio Boost 3: Reward your ears with studio grade sound quality
  • Military Class 5: The latest evolution in high quality components featuring the brand new Titanium Chokes
  • Guard-Pro: Improved Protection and Power Efficiency
  • MULTI-GPU with Steel Armor: Steel Armor PCI-E slots. Supports NVIDIA SLI™ & AMD Crossfire™
  • OBS Streaming software: Share your gaming achievements with the world!
  • Game Boost: Generate more FPS in games with 1 push of a button
  • EZ Debug LED: Easiest way to troubleshoot
  • Overcurrent Protection:Prevent Unforeseen Damage
  • GAMING Hotkey: Launch your favorite games with a single button
  • Click BIOS 5: Award-winning brand new Click BIOS 5 with high resolution scalable font
  • SteelSeries Certified: Optimized for SteelSeries gaming gear
  • GAMING CERTIFIED: 24-hour on- and offline game testing by eSports players for the best gaming experience

Manufacturer Part Number
Z170A GAMING PRO
EAN/UPC
0824142119945,824142119945
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th Gen Intel® Core&trade i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* Please refer to CPU Support for compatible CPU; the above description is for reference only.

Chipset

• Intel® Z170 Express Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 3600(OC)/ 3200(OC)/ 3000(OC)/ 2800(OC)/ 2600(OC)/ 2400/ 2133 MHz
• Dual channel memory architecture
• Supports ECC, un-buffered memory
• Supports Intel® Extreme Memory Profile (XMP)

Slots

• 3 x PCIe 3.0 x16 slots (support x16/x0/x4 or x8/x8/x4 modes)
• 3 x PCIe 3.0 x1 slots
• 1 x PCI slot

Onboard Graphics

• 1 x HDMI™ port, support a maximum resolution of 4096x2160@24Hz, 2560x1600@60Hz
• 1 x DVI-D port, support a maximum resolution of 1920x1200@60Hz

Multi-GPU

• Supports 3-Way AMD® CrossFire™ Technology
• Supports 2-Way NVIDIA® SLI™ Technology

Storage

• Intel® Z170 Express Chipset
• 6 x SATA 6Gb/s ports* (2 ports reserved for SATA Express port)
• 1 x M.2 slot*
- Supports PCIe 3.0 x4 and SATA 6Gb/s standards,4.2cm/ 6cm/ 8cm length M.2 SSD cards
- Supports PCIe 3.0 x4 NVMe Mini-SAS SSD with Turbo U.2 Host Card**

• 1 x SATAe port (PCIe 3.0 x2)*/ ***
• Supports Intel® Smart Response Technology for Intel Core™ processors

* SATA5 and SATA6 ports will be unavailable when installing the M.2 module in M.2 slot. SATA and SATAe ports maximum support 6x SATAs or 1x SATAe + 4x SATAs.
** The Turbo U.2 Host Card is not included, please purchase separately.
*** SATAe port is backward compatible with SATA.

RAID

• Intel® Z170 Express Chipset
- Supports RAID 0, RAID1, RAID 5 and RAID 10 for SATA storage devices+

USB

• ASMedia® ASM1142 Chipset
- 2 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) ports on the back panel

• Intel® Z170 Express Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 ports on the back panel, 2 ports available through the internal USB 3.1 Gen1 connector)
- 6 x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 4 ports available through the internal USB 2.0 connectors)

Audio

• Realtek® ALC1150 Codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output

LAN 

• 1 x Intel® I219-V Gigabit LAN controller

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors (2 ports reserved for SATA Express port)
- 1 x SATAe connector
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
- 2 x 4-pin CPU fan connectors
- 3 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Clear CMOS jumper

Back Panel I/O Ports

- 1 x PS/2 keyboard/ mouse port
- 2 x USB 2.0 ports
- 1 x DVI-D port
- 2 x USB 3.1 Gen2 ports
- 4 x USB 3.1 Gen1 ports
- 1 x HDMI™ port
- 1 x LAN (RJ45) port
- 1 x Optical S/PDIF OUT connector
- 5 x OFC audio jacks

BIOS

• The motherboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
• The motherboard provides a Desktop Management Interface(DMI) function which records your motherboard specifications. 

Dimension

• 12 in. x 9.6 in. (30.5 cm x 24.4 cm)
• ATX Form Factor

Mounting

• 9 mounting holes