WorkFit LCD & Laptop Kit (White)

Upgrade your WorkFit to hold your laptop and an LCD monitor above the desktop. Offers 5" (13 cm) of height adjustment. Easily lift screens to proper height for ergonomic comfort.

Recommended for use with WorkFit-T and WorkFt-TL products.

Manufacturer Part Number
97-933-062
EAN/UPC
0698833050998,698833050998
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 97-933-062
Description: WorkFit LCD & Laptop Kit (white)
Includes 5" lift engine, one (1) monitor pivot, one (1) laptop tray, dual bow, cable management tube and ties, attachment hardware
Recommended for use with WorkFit-T and WorkFt-TL products; also compatible with WorkFit-PD
* LCD mount capacity = 6–16 lbs (2.7–7.3 kg), laptop tray ≤ 10 lbs (4.5 kg), 12–26 lbs (5.5—11.8 kg) total
* When added to WorkFit-T, overall capacity of the WorkFit-T decreases from 35 lbs (15.9 kg) to 24.9 lbs (11.3 kg)
Mounting Standards: VESA FDMI, MIS-D, 75/100, C (hole pattern = 100 x 100 mm & 75 x 75 mm); VESA FDMI
** 33% fewer errors reported when using multi-screen configurations; 24% of workers feel more comfortable when using multiple monitors. Source: NEC Display Solutions, University of Utah, ATI Technologies 2003 study, “Productivity and Multi-Screen Displays”
Use laptop with a separate, external keyboard for proper ergonomics
Product Weight: 10.1 lbs (4.6 kg)
Shipping Dimensions: 30.5" x 17.3" x 5.7" (77.5 x 44 x 15 cm)
Shipping Weight: 15.4 lbs (7 kg)
Warranty: Five (5) years