Enova DGX 3200 Enclosure

The new Enova DGX 3200 Enclosure (DGX3200-ENC) is a Digital Media Switcher that is ready to support 4K and Ultra High Definition (UHD) content. This robust solution includes a NetLinx® NX Integrated Controller, redundant power supplies and can be populated with Enova DGX video input and output boards in addition to optional audio -switching boards. There are four connections per video board, and each enclosure holds eight video input boards and eight video output boards for a maximum matrix of 32x32.

The Enova DGX 3200 adds several new capabilities such as automatic setup of DXLink endpoints, single IP addressing for multiple endpoints, and a new web interface to greatly simplify installation and configuration. The new advanced Audio Switching Boards add audio breakaway capabilities and parametric EQ on each DGX output.

The Enova DGX 3200 is far beyond a modular media switcher with built-in controller – it functions as the centerpiece of a complete integrated solution that manages and distributes analog and digital audio and video including HDMI/HDCP, control and Ethernet. Easily integrate HDCP into system designs and enjoy hassle-free plug-and-play operation. No tools, no delays and no key constraints – it just works with AMX's exclusive InstaGate Pro® Technology. Built for today's and tomorrow's needs, a comprehensive set of Enova DGX boards can be used in conjunction with DXLink and DGX Transmitters and Receivers to provide an end-to-end distribution system over twisted pair cable or fiber. An integrated NetLinx NX Controller and embedded Ethernet switch enables management of the entire solution including source equipment and display devices located throughout the environment – all from a single point of control.

In addition to eliminating HDCP delays, InstaGate Pro allows traditionally key limited sources to be switched freely to all connected HDCP compliant displays – eliminating HDCP key limitations that plague large applications. Built-in SmartScale® Technology on every output provides video that is perfectly scaled for each connected display, eliminating the integration challenges that can occur when sources and displays have different supported resolutions – making it easy to specify, easy to install and easy to use. With the powerful combination of analog-to-digital signal conversion, video scaling and high speed digital switching the system delivers perfect video every time – regardless of signal type.

As part of a complete distribution system, easily send analog or digital audio and video including HDMI with HDCP signals, plus control 10 Km over single mode fiber or 300 meters over multimode fiber; send all this plus power up to 100 meters over standard twisted pair cable to and from the Enova DGX using the DXLink Twisted Pair and Fiber Transmitters/Receivers.

Manufacturer Part Number
FG1061-32
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SUPPORTED SIGNAL STYLES/ COMPATIBLE INPUT AND OUTPUT BOARDS
For audio, video and transport specifications please see the data sheets for Enova DGX compatible Input / Output Boards

  • DGX-I-HDMI, Enova DGX HDMI Input Board (FG1058-540)
  • DGX-O-HDMI, Enova DGX HDMI Output Board (FG1058-550)
  • DGX-I-DVI, Enova DGX DVI Input Board (FG1058-600)
  • DGX-O-DVI, Enova DGX DVI Output Board (FG1058-610)
  • DGX-I-DXL, Enova DGX DXLink Twisted Pair Input Board (FG1058-570)
  • DGX-O-DXL, Enova DGX DXLink Twisted Pair Output Board (FG1058-580)
  • DGX-I-DXF-MMD, Enova DGX DXLink Multimode Fiber Input Board, Duplex (FG1058-622)
  • DGX-O-DXF-MMD, Enova DGX DXLink Multimode Fiber Output Board, Duplex (FG1058-632)
  • DGX-I-DXF-MMS, Enova DGX DXLink Multimode Fiber Input Board, Simplex (FG1058-623)
  • DGX-O-DXF-MMS, Enova DGX DXLink Multimode Fiber Output Board, Simplex (FG1058-633)
  • DGX-I-DXF-SMD, Enova DGX DXLink Single Mode Fiber Input Board, Duplex (FG1058-620)
  • DGX-O-DXF-SMD, Enova DGX DXLink Single Mode Fiber Output Board, Duplex (FG1058-630)
  • DGX-I-DXF-SMS, Enova DGX DXLink Single Mode Fiber Input Board, Simplex (FG1058-621)
  • DGX-O-DXF-SMS, Enova DGX DXLink Single Mode Fiber Output Board, Simplex (FG1058-631)
  • DGX-AIE, Enova DGX Audio Insert / Extract Board for Enova DGX 8/16/32/64 (FG1058-705)
  • DGX3200-ASB, Enova DGX Audio Switching Board for Enova DGX 3200 (FG1061-732)
  • DGX-I-HDMI-4K, Enova DGX 4K HDMI Input Board (FG1061-540)
  • DGX-I-DXL-4K, Enova DGX 4K DXLink Twisted Pair Input Board (FG1058-570)
  • DGX-O-DXL-4K, Enova DGX 4K DXLink Twisted Pair Output Board (FG1061-580)

Note: Use fiber duplex models for bidirectional control over fiber. Simplex models do not support control transport over fiber; although when used as part of a complete Enova DGX solution, control can be provided if a supplemental independent network connection is used. See the "Instruction Manual – Enova DGX 100 series Digital Media Switchers" for details.

DIMENSIONS (HWD)

  • Without Extractors, With Mounting Ears: 10 1/2" x 19" x 20" (26.54 cm x 48.3 cm x 51 cm)
  • With Extractors and Mounting Ears: 10 1/2" x 19" x 21" (26.54 cm x 48.3 cm x 53.54 cm)

RACK UNITS: 6

WEIGHT

  • Approximately 73 lbs (33.1 kg) per loaded enclosure
  • Shipping Weight: Approximately 83 lbs (37.6 kg) per loaded enclosure

AC POWER REQUIREMENTS

  • AC Power: 100-240 VAC single phase, 50-60 Hz
  • Power Capacity (Max):
    • 1320 Watts, with redundancy @ 110 VAC
    • 1730 Watts, with redundancy @ 230 VAC
    • 2640 Watts, without redundancy @ 110 VAC
    • 3459 Watts, without redundancy @ 230 VAC
  • Power Consumption (Max):
    • 1692 Watts, fully loaded DXLink Power enclosure without redundancy
    • Use the Enova DGX Configuration Tool located at AMX.com/enova to determine the power requirements of a configuration and whether any of the DXLink Twisted Pair Transmitters or Receivers should be powered with the local power supply to maintain PS redundancy in the Enova enclosure
  • Power Consumption (Typ): 585 Watts, fully loaded HDMI enclosure with redundancy
  • Power Factor Correction: Supported, Complies with EN60555-2 and EN61000-3-2

MTBF: 92,0000 hours

ENVIRONMENTAL

  • Temperature (Operating): 32° to 104° F (0° to 40° C)
  • Temperature (Storage): -22° to +158° F (-30° to +70° C)
  • Humidity (Operating): 5% to 85% RH (non-condensing)
  • Humidity (Storage): 0% to 90% RH (non-condensing)
  • Heat Dissipation (Typ): 1998 BTU/hr, fully loaded HDMI enclosure with redundancy
  • Heat Dissipation (Max):
    • 4508 BTU/hr, with redundancy @ 110 VAC
    • 5908 BTU/hr, with redundancy @ 230 VAC
    • 9016 BTU/hr, without redundancy @ 110 VAC
    • 11813 BTU/hr, without redundancy @ 230 VAC
  • Heat Dissipation (Max):
    • 5778 BTU/hr, fully loaded DXLink Power enclosure without redundancy
    • Use the Enova DGX Configuration Tool located at AMX.com/enova to determine the power requirements of a configuration and whether any of the DXLink Transmitters or Receivers should be powered with the local power supply to maintain PS redundancy in the Enova DGX 32 enclosure

CONTROL PORTS AND INDICATORS

  • AxLink Port: (1) 4-position 3.5mm Screw Terminal, provides data and power to external AxLink control devices
  • AxLink Indicator: (1) AxLink LED (green) indicates the state of the AxLink portOne 5-position 3.5mm Screw Terminal

INTEGRATED CONTROLLER

  • LAN/Ethernet Port:
    • (1) RJ-45 Connector, NetLinx On Board Master is an NX Class Controller
    • TCP/IP Uplink Port (LAN 10/100/1000)
    • Supports up to 64-Port Unmanaged 10/100 Ethernet Switch (Cascaded architecture actual throughput dependent on loading. Worst case per port throughput 10 Mbps, best case 100 Mbps when used with 32 DXLink Transmitters and 32 DXLink Receivers)
    • Static IP or DHCP/DNS, SSL, Auto-negotiating, Half/Full duplex, Auto MDI/MDI-X Cross-Over TCP/IP, UDP/IP, CIP, SMTP, SNMP, Built-in Web server Includes support for DXLink Devices
  • Processor: 1600 MIPS
  • Program Port (USB): USB Mini-AB (used for NetLinx Studio control)
  • ID Pushbutton: Black ID pushbutton for setting IP mode and reverting to default configuration and firmware
  • Configuration Dip Switch: 2-position

USB (HID) KEYBOARD & MOUSE
Use the Enova DGX Digital Media Switcher in conjunction with DXLink Transmitters and Receivers (twisted pair and/or fiber), connect a DXLink Transmitter to a PC and a DXLink Receiver to a keyboard and mouse, the system then emulates commands from the receiver back to the PC. The Solecis SDX-510M-DX functions as a DXLink Transmitter in this scenario. For a list of HID devices which have been tested and found to be working well with the latest firmware please view the document: DXLink HID Keyboard and Mouse Supported Devices.

MEMORY

  • SDRAM: 512 MB
  • NVRAM: 1 MB
  • Flash: 8 GB

ENCLOSURE CONTROL

  • Control Port (Serial): (1) DB-9 Connector, Bidirectional RS-232, Baud Rates of 9600 (default), 19200, 38400, 57600
  • Control Port (USB): (1) USB Mini-B

REGULATORY COMPLIANCE:

  • FCC CFR Title 47 Part 15 Subpart B Class A
  • CE EN 55022 Class A
  • CE EN 55024
  • CE EN 60950-1
  • IEC 60950-1
  • ICES-003 Class A
  • UL 60950-1
  • CSA 60950-1
  • RoHS
  • WEEE

GENERAL

  • Per Channel Aggregate Data Rate (Max): 26 Gbps*
  • Noise Level: < 52.5 dBA @ 1m (Typical @ 25°C)
  • Airflow: Forced Air (inlet on sides, exhaust on back & top)

*Enclosures manufactured on or after June 1, 2016, those manufactured before that time have a per channel aggregate data rate of 12.8 Gbps

RECOMMENDED ACCESSORIES

  • EXB-IRS4 ICSLan IR/S Interface, 4 IR/S and 4 Inputs (FG2100-23)
  • EXB-COM2 ICSLan Serial Interface, 2 Ports (FG2100-22)
  • EXB-REL8 ICSLan Relay Interface, 8 Channels (FG2100-20)
  • EXB-I/O8 ICSLan Input/Output Interface, 8 Channels (FG2100-21)
  • EXB-MP1 ICSLan Multi-Port, 1 COM, 1 IR/S, 2 I/O, 1 IR RX (FG2100-26)
  • CBL-HDMI-FL HDMI High Speed Flat Cable (FG10-2180-16)
  • CBL-RGB+A-FL RGB with Stereo Flat Cable (FG10-2183-16)
  • ENOVADGX-P2-PS, 1200 W Power Supply Replacement (FG1059-110K)
  • FAN REPLACEMENT KIT (FG1060-110K)
  • BATTERY REPLACEMENT KIT (FG1060-120K)

Note: Compatible boards are listed above under "supported signal styles/compatible input and output boards". Transmitter, Receiver and Digital Switcher compatibility is dependent on board selection, please see the data sheet for the selected board for compatible Transmitters, Receivers and Digital.