HA201-TP is a 2U 24-SFF-Bay Cluster-in-a-box solution that provides high-availability in an active-active configuration. It comes with two Intel® S2600TP Server Boards (one board per node), each supporting dual Intel® Xeon® processors in the E5-2600 v3 family. Both nodes process I/Os and provide simultaneous and balanced access to the logical devices, which increases overall cluster performance significantly. When failover occurs, the secondary node automatically takes over the devices, client connections, and all processes/services of the system. It provides protection from loss of revenue when access to data resources and critical business applications are disrupted. The HA201-TP eliminates SPOFs (single point of failures). Its support on SSDs allows faster access to data. It is optimized for mission-critical, enterprise-level storage applications.
Note:
Key Features
• High-availability storage server optimized for mission-critical, enterprise-level storage applications
• Fully redundant, fault-tolerant system supporting hot swappable controller nodes and storage drives
• Two compute nodes, Active-Active configuration, each supporting two Intel® Xeon® Processors E5-2600 v3 Product Family and up to 512GB of DDR4 memory
• 10GbE, PCIe NTB or SAS link between nodes for communication and fail-over
• Built-in LSI SAS3x36R SAS expander per node
• Intel® Trusted Platform Module (TPM) header to support Intel® Trusted Execution Technology (TXT)
Dimensions (W x D x H) (with chassis ears)
• mm : 482.6 x 815 x 88
• inches : 19 x 32 x 3.5
Motherboard (per node)
Intel® Server Board S2600TP
Processor (per node)
Processor Support : Two Intel® Xeon® Processors E5-2600 v3 Product Family
QPI Speeds : 9.6 GT/s, 8 GT/s, 7.2 GT/s
Socket Type : Socket R3 (FCLGA2011-3)
Chipset Support (per node)
Intel® C612 Chipset
System Memory (per node)
• 16 DIMM slots in total across 8 memory channels
• Registered DDR4 (RDIMM), Load Reduced DDR4 (LRDIMM)
• Memory DDR4 data transfer rates of 1600/1866/2133 MT/s
• DIMM sizes of 4 GB, 8 GB, 16 GB, or 32 GB depending on ranks and technology
Front Panel
Power on/off
LEDs
A :
• Power (Secondary)
• Warning
B :
• Power (Primary)
• Warning
Drive Bays
External : 24 x 2.5" hot swap
Backplane
1 x 24-port 12Gb SAS dual-loop backplane
Expander Board (per node)
1 x 36-port 12Gb SAS expander board with 3 SFF-8643 connectors
Expansion Slots (PCIe 3.0) (per node)
5 x8 (4 LP & 1 FHHL)
Internal I/O Connectors / Headers (per node)
• 1 x internal USB 2.0 connector (port 6/7)
• 1 x 2x7pin header for system fan module
• 1 x 1x12pin control panel header
• 1 x DH-10 serial Port A connector
• 1 x SATA 6Gb/s port for SATA DOM
• 4 x SATA 6Gb/s connectors (port 0/1/2/3)
• 1 x 2x4 pin header for Intel RMM4 Lite
• 1 x 1x4 pin header for Storage Upgrade Key
• 1 x 1x8 pin backup power controler connector
Rear I/O (per node)
• 1 x RJ45 (dedicated port for remote server management)
• 2 x RJ45
• 2 x USB 2.0
• 1 x VGA
• 1 x Mini SAS HD
Ethernet (per node)
Dual GbE, Intel® I350 Gigabit Ethernet Controller
Video Support (per node)
Integrated Matrox G200 2D Graphics Controller
Server Management (per node)
▪ Onboard Server Engines* LLC Pilot III* Controller
▪ Support for Intel® Remote Management Module 4 solutions
▪ Intel® Light-Guided Diagnostics on field replaceable units
▪ Support for Intel® System Management Software
Support for Intel® Intelligent Power Node Manager
(Need PMBus - compliant power supply)
BIOS Flash Winbond W25Q64BV
Power Supply
1200W 1+1 redundant power supply
System Cooling (per node)
2 x 6056 fans
Environmental Specifications
• Temperature: 0°C - 35°C
• Humidity: 5% - 95% non-condensing
Gross Weight (w/PSU & Rail)
• kgs : 41
• lbs : 90
Packaging Dimensions (W x D x H)
• mm : 590 x 1150 x 330
• inches : 23.2 x 45.3 x 13
Mounting
Standard : 28" tool-less slide rail