Shock 3D 7.1 Headset

The SHOCK 3D 7.1 headset offers users true in-game immersion via enhanced 3D virtualized surround sound. Giving users one of the best spec’d headsets on the market. The 3D 7.1 virtualized surround sound technology is the first on the market to offer a 360° feel that most traditional 5.1/7.1 headsets can’t. 4 EQ settings offer a way to fine tune the sound for any game. The microphone automatically mutes when it’s pivoted up. LED accents further add to the gaming atmosphere of the headset.

Manufacturer Part Number
HT-RSO-DIECBK-13
EAN/UPC
4717964398253,0841163058060,841163058060
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

COLOR: DIAMOND BLACK

CABLE LENGTH: 2.0 METERS

CONNECTOR: USB PLUG

DRIVER UNIT (MM): 40MM NEODYMIUM MAGNET

CHANNEL: 3D 7.1 SURROUND SOUND

FREQUENCY RESPONSE: 20 HZ ~ 20 KHZ

PLUG&PLAY MICROPHONE: YES

EXTERNAL IN-LINE CONTROLLER: NO

MIC DIRECTIVITY: OMNI-DIRECTIONAL

MIC NOISE CANCELLING: YES

MIC SENSITIVITY: -35 ± 3DB

MIC FREQUENCY: 100HZ ~ 10 KHZ

MIC IMPEDANCE: 2.2K OHM

IMPEDANCE: 32 OHM ±15%

ACCESSORIES: CARRYING BAG X 1

PART NUMBER: HT-RSO-DIECBK-13