Riing 14 High Static Pressure LED Radiator Fan

Thermaltake has released the new Riing 14 LED Series, a 140mm fan fitted to enhance static pressure that produces impressive cooling performance with an optimized fan blade. Hydraulic bearings for silent operation guarantee ultra-low noise. In addition, an anti-vibration mounting system strengthens the stability during operation. The patented LED Ring maintains color and brightness uniformity. The multi-colored LED ring (in yellow, orange, blue, red, white, and green) adds style to the chassis.

Manufacturer Part Number
CL-F039-PL14YL-A
EAN/UPC
4717964402363,0841163062173,841163062173
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: CL-F039-PL14YL-A
Fan Dimension: 140 x 140 x 25 mm
Started Voltage: 9.0 V
Rated Voltage: 12 V
Rated Current: 0.25 A
Power Input: 3 W
Fan Speed:

  • 1400 R.P.M
  • 1000 R.P.M (with LNC)
Max. Air Pressure: 1.58 mm-H2O
Max. Air Flow: 51.15 CFM
Noise:
  • 28.1 dB-A
  • 22.1 dB-A (with LNC)
Bearing Type: Hydraulic Bearing
Life Expectation: 40,000 hrs,25℃
Connector: 3 PIN + LNC (Low-Noise Cable)
Weight: 186.7 g