Would you like to increase your personal productivity with an engaging experience that is powerful and easy-to-use? The business-class Cisco® IP Phone 8865 combines high-fidelity voice and entry to HD video communications with Cisco Intelligent Proximity for telephony integration with your personal mobile devices.
The IP Phone 8865 combines an attractive new ergonomic design with 720p HD video and wideband audio for crystal-clear voice communications, “always-on” reliability. Encrypted voice communications for enhanced security. And access to a comprehensive suite of unified communications features.
In addition, with Cisco Intelligent Proximity you can use your desk and mobile phones together when you are at your desk. During mobile calls you can move the audio path over to the 8865 for better acoustics. You then could share a conversation with a colleague who listens in. This capability gives you greater flexibility and a superior user experience when at your desk.
The 8865 comes standard with two USB ports so you can charge your personal mobile devices when at your desk and stay connected when away from your desk.
The IP Phone 8865 offers five programmable line keys. You can configure keys to support either multiple directory numbers or calling features such as speed dial. You can also boost productivity by handling multiple calls for each directory number using the multicall-per-line feature. Fixed-function keys give you one-touch access to applications, messaging, directory, as well as often-used calling features such as hold/resume, transfer, and conference. A five-way navigation cluster helps you transition through menus more easily. Backlit acoustic keys provide flexibility for audio path selection and switching.
Note:
Audio codec support
Electronic hookswitch
Cisco Intelligent Proximity
Network features
Security features
Physical dimensions (H × W × D)
Weight
Phone-casing composition
Operating temperature
Nonoperating temperature shock
Humidity
Language support
◦ UL 60950 Second Edition
◦ CAN/CSA-C22.2 No. 60950 Second Edition
◦ EN 60950 Second Edition (including A11 and A12)
◦ IEC 60950 Second Edition (including A11 and A12)
◦ AS/NZS 60950
◦ GB4943
◦ 47CFR Part 15 (CFR 47) Class B
◦ AS/NZS CISPR22 Class B
◦ CISPR22: 2005 w/Amendment 1: 2005 Class B
◦ EN55022: 2006 w/Amendment 1: 2007 Class B
◦ ICES003 Class B
◦ VCCI Class B
◦ EN61000-3-2
◦ EN61000-3-3
◦ KN22 Class B
◦ EN55024
◦ CISPR24
◦ EN60601-1-2
◦ KN24
◦ Armadillo Light
◦ FCC Part 68 HAC
◦ CS-03-HAC
◦ AS/ACIF S004
◦ AS/ACIF S040
◦ NZ PTC 220
◦ Industry Standards: TIA 810 and TIA 920
◦ Industry Standards: IEEE 802.3 Ethernet, IEEE 802.3af and 802.3at
◦ Korea (RRA Public Notification 2010-36, Nov. 1, 2010)
◦ Korea (RRA Announce 2011-2, Feb. 28, 2011)
◦ FCC Part 15.247 (CFR 47)
◦ FCC Part 2.1093 (BT RF Exposure TR)
◦ RSS-102 (BT RF Exposure TR)
◦ RSS-210
◦ EN 300.328
◦ EN50385 (BT RF Exposure TR)
◦ EN 301-489-1
◦ EN 301-489-17
◦ EN 301-893
◦ NCC LP0002
◦ Korea (RRL No. 2006-128, RRL No. 2006-129)