Air Travel Stand for Tablets

Fly with ease and comfortably enjoy apps and personal inflight entertainment with CTA Digital’s Air Travel Stand for iPad and Tablets. The sturdy and stylish aluminum stand folds compactly for easy carrying and storage. This unique folding design also makes this stand ideal for use in many airline seat pockets for convenient access and viewing. The universal tablet holder can rotate 360° and is mounted to a highly adjustable stand with multiple joints that can pivot or rotate to get any angle or position needed. The base of the stand also features expanding legs for extra stability, so it transforms into desktop use and can be placed on a table tray or counter for comfortable viewing.

 

The adjustable tablet holder is designed for 7-10-inch screen tablets between 6-8.5 inches wide, making it suitable for any current iPad tablet, including iPad Air 2. It can also hold other tablet lines such as the Kindle Fire HDX, Nexus 9, Galaxy Tab and Note 10.1 tablets. iPad Mini and smaller tablets can be placed in the vertical orientation, then rotated for horizontal use. The retractable holder locks in place and has special padding to securely grip and protect the tablet. Quick-release buttons on the holder make the tablet easy to access and remove. A soft drawstring travel bag is also included. So stay connected and enjoy more from your tablet on the next trip with CTA Digital’s Air Travel Stand for iPad and Tablets.

Manufacturer Part Number
PAD-TSA
EAN/UPC
0656777013639,656777013639
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible with iPad Air 2, iPad Mini and all iPad tablets
  • Compatible with Kindle Fire, Nexus, Galaxy and most other 7-10-inch tablets
  • Suitable for tablets with or without protective covers. Max. depth: 0.625”
  • Holder adjusts to fit 6-8.5-inch wide tablets
  • Minimum width for horizontal installation: 5.75”

Package Includes:

(1) Aluminum folding stand

(1) Adjustable tablet holder

(1) Travel bag