Fixed Dome Network Camera

The VIVOTEK FD816C-HF2 is a recessed-mount fixed dome network camera offering up to 30 fps at 2-Megapixel resolution with superb image quality, even in the darkest hours of the night. Due to its compact size, the camera is able to blend into any surroundings such as banks, retail stores, restaurants, offices and more.

Featuring the improved Wide Dynamic Range Technology, WDR Pro, the FD816C-HF2 provides superior visibility in high-contrast lighting environments with a 2-shutter capture method,and with SNV technology, it makes high-quality full-color surveillance video possible under low-light conditions. At the other end of the spectrum, 3D Noise Reduction Technology allows users to enjoy an increased level of image detail in extremely dark environments without consuming or wasting unreasonably high bandwidth.

To dramatically reduce file sizes and conserve valuable network bandwidth, the FD816C-HF2 supports Smart Stream and industry-standard H.264 compression technology. Combined with the ST7501 multi-lingual 32-channel recording software, users can quickly and easily set up an IP surveillance system that's simple to operate but hard to beat.

Manufacturer Part Number
FD816C-HF2
EAN/UPC
4712123675091
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model : FD816C-HF2
System Information
CPU : Multimedia SoC (System-on-Chip)
Flash : 128MB
RAM : 256MB
Camera Features
Image Sensor : 1/2.8" Progressive CMOSE
Maximum Resolution : 1920x1080 (2MP)
Lens Type : Fixed-focal
Focal Length : 2.8 mm
Aperture : F1.8
Field of View : 109° (horizontal) 61° (vertical) 132° (diagonal)
Shutter Time : 1/5 sec. to 1/32,000 sec.
WDR Technology : WDR Pro
Minimum Illumination : 0.07 Lux @ F1.8 (Color)
Pan/tilt/zoom Functionalities : ePTZ:
4x digital zoom IE plug-in
On-board Storage : MicroSD/SDHC/SDXC card slot
Video
Compression : H.264 & MJPEG
Maximum Frame Rate : 30 fps @ 1920x1080
Maximum Streams : 3 simultaneous streams
S/N Ratio : 58.48 dB
Dynamic Range : 100 dB
Video Streaming : Adjustable resolution, quality and bitrate
Image Settings : Adjustable image size, quality and bit rate; Time stamp, text overlay, flip & mirror; Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks; Scheduled profile settings, Smart Stream, 3DNR
Audio
Audio Capability : Audio input
Compression : G.711, G.726
Interface : Buit-in Microphone
Effective Range : 5 Meters
Network
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS
Interface : 10Base-T / 100BaseTX Ethernet (RJ-45)
*It is highly recommended to use standard Cat. 5e & Cat. 6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specification available at www.onvif.org
Intelligent Video
Video Motion Detection : Five-window video motion detection
Alarm and Event
Alarm Triggers : Video motion detection, manual trigger, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events : Event notification using HTTP, SMTP, FTP and NAS server, SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card
General
Connectors : RJ-45 for Network/PoE connection
LED Indicator : System power and status indicator
Power Input : IEEE 802.3af PoE Class 1
Power Consumption : Max. 3.3W
Dimensions : Ø 60 x 115 mm
Weight : Net: 138g
Safety Certifications : CE, LVD, FCC Class B, VCCI, C-Tick
Operating Temperature : Starting Temperature: 0°C ~ 45°C (32°F ~ 113°F)
Working Temperature: 0°C ~ 45°C (32°F ~ 113°F)
Warranty : 24 months
System Requirements
Operating System : Microsoft Windows 8/7/Vista/XP/2000
Web Browser : Mozilla Firefox 7~10 (streaming only)
Internet Explorer 7/8/9/10/11
Other Players : VLC: 1.1.11 or above
QuickTime: 7 or above
Included Accessories
Others : Quick installation guide