Panoramic - 5MP vandal-resistant
The Toshiba IK-WF51R is a 5MP panoramic vandal-resistant dome IP camera with integrated IR LEDs. Full surround viewing and up to 15fps in full resolution empower the IK-WF51R to cover large surveillance areas with a single camera. IR LEDs and an asthetically pleasing yet rugged form factor make it suitable for any application. ONVIF compliance and PoE/PoE+ ensure compatibility with all Toshiba and 3rd party systems.
Note:
Audio
Audio compression: G.726, G711
Audio In/Out: Built in MIC, MIC In (plug-in power 3.3V, 200k), Line OUT (1 Vrms) 1
Camera
Angle of View: 175° horizontal, 175° vertical
Effective Pixels: 2560 x 1920 (4:3)
Image Sensor: 1/2.5" CMOS 5MP
IR Illuminators: IR LED, 10m x 10m area at 3m range
Lens: Fisheye f=1.5mm, F=2.8
Lens Type: Fixed focal M12
Minimum Illumination: 0.6 lux / F2.8 (50 IRE, Gain 100%, 1/30 sec), 0 lux w/IR on
Features
BLC: Yes
Day/Night: Yes, IR cut filter
Gain (AGC): Auto
Motion detection: Yes
Privacy mask: Yes
Tamper protection: Yes
White Balance: Manual, AWB (2500K - 10,000K)
Wide Dynamic Range: Digital WDR
General
Dimensions: 2.0" (H) x 6.3" (D) (51mm x 160mm)
Environmental: IK10
Environmental: IP66, EN50155 Railway standard
Operation Humidity: ~ 90%
Operation Temperature: PoE: 14°F to 122°F (-10°C to 50°C); PoE+/12V DC: -22°F to 122°F (-30°C to 50°C)
Power Consumption: 22W
Power Requirements: 802.3af PoE, 802.3at PoE+, 12V DC ± 10 %
Weight: 1.75 lbs (794g)
Interface
Digital In/Out: 1 IN / 1 OUT
Ethernet Connectors: 10 Base-T/100 Base-TX, RJ45 connector
SD Card Slot: MicroSD/SDHC/SDXC 64GB max
Network
Alarm Recording: FTP, email, MicroSD card, HTTP
Bandwidth control: QoS, CoS
Basic Authorization: Yes (Windows standard)
Camera set-up program: Installation Wizard
Maximum user access: 10 clients
ONVIF: Profile-S (test tool v14.12)
Plug-In: Active X
Protocols: IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/ RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, and 802.1X
Security: Multi level ID/Password, IP address filtering, HTTPS, 802.1x portbased authentication
Video
Compression: H.264, MPEG4, MPJEG
Dewarp: Local camera and software dewarping
Frame Rate (max): 15 fps @5MP, 25 fps @1080p (MPEG4), 30 fps @1080p (H.264, MJPEG) 2
Resolutions: 1920x1920, 1536x1536, 1280x1280, 1056x1056, 768x768, 512x512, 384x384, 256x256, 192x192
Video streams: 3 streams
Warranty
Limited Warranty: 2 years parts and labor