This male-to-female cable extends the reach of the Micro-USB port on your tablet or phone by 20 inches and is compatible with both OTG (USB On-The-Go) and MHL (Mobile High-Definition Link) adapters.
Plus, the cable offers an easy way for you to connect your tablet to an Android™ docking station which means you can listen to music and charge your tablet using your phone dock.
Position your USB 2.0 peripherals the way you want
The extra length the cable enables you to position USB 2.0 peripheral devices as needed. Simply connect the extension cable to your phone or tablet and plug your OTG or MHL adapter into the cable.
With an additional 20 inches, you have extra room for placing your USB OTG capable devices in a way that best suits your needs. You can place your thumb drive out of the way, or position devices such as your keyboard or mouse more comfortably.
When connecting an MHL adapter or a Micro-USB charge-and-sync cable it can provide the extra length you need for connecting to an HDMI or Micro-USB cable that’s just out of reach.
Connect your tablet to an Android dock
This 20 in. extension cable also enables you to connect your Micro USB-enabled tablet to an Android dock. By connecting the female connector to the dock and the male connector to your tablet, you can play music and charge your tablet using a phone docking station that your tablet wouldn’t normally be able to connect to.
The USBUBEXT50CM Micro-USB extension cable is backed by StarTech.com's lifetime warranty for guaranteed reliability.
Note:
Warranty Information
Warranty: Lifetime
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel
Number of Conductors: 5
Performance
Type and Rate: USB 2.0 - 480 Mbit/s
Connector(s) Connector A: 1 - USB Micro-B (5 pin) Male
Connector B: 1 - USB Micro-B (5 pin) Female
Physical Characteristics
Cable Length: 1.6 ft [0.5 m]
Color: Black
Product Length: 1.6 ft [0.5 m]
Product Weight: 0.4 oz [12 g]
Wire Gauge: 24/32 AWG
Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 0.4 oz [12 g]
What's in the Box
Included in Package: 1 - 50cm Micro-USB 2.0 Extension Cable - M/F