Charge and sync your Micro-USB device from a hard-to-reach USB port. This Micro-USB cable features two right-angled connectors that let you connect to hard-to-reach ports and also help prevent cable and port damage. The cable is great for charging your mobile devices in a car, or for connecting to peripherals that may be difficult to connect to when using a straight connection.
Connect to hard-to-reach ports
The right-angled connectors allow you to connect to ports that may otherwise be inaccessible or difficult to reach. Perfect for charging car-mounted mobile devices or for connecting your portable hard drive or other Micro-USB 2.0 device to your computer in such a way that it fits your installation needs.
The angled connectors prevent the cable from bending awkwardly or from straining too much to make a connection. It offers a more natural fit at the connection points, preventing unnecessary stress and damage to the cable and ports.
Charge and sync your USB 2.0 mobile devices
Charge your USB 2.0 Micro B-equipped phones and tablets with full charging power, with no increase in charge time -- even at a distance of 6 feet (2 meters) away from your charger.
The long cable overcomes distance restrictions and lets you stay connected even while you're taking notes in a boardroom, catching up on emails in a hotel room, or reading in a coffee shop.
Connect to your mobile devices with ease
The cable features a thin, yet sturdy connector molding, so you’ll be able to connect to your phone or tablet without removing its protective case. Plus, the cable’s right-angled Micro-USB connector lets you text, work or game on your mobile device even while it’s charging, without the cable getting in the way.
The USB2AUB2RA2M 2-meter cable is backed by StarTech.com’s lifetime warranty for guaranteed reliability.
Note:
Warranty Information
Warranty: Lifetime
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel
Performance Type and Rate: USB 2.0 - 480 Mbit/s
Connector(s)
Connector A: 1 - USB A (4 pin) Male
Connector B: 1 - USB Micro-B (5 pin) Male
Physical Characteristics
Cable Length: 6.6 ft [2 m]
Color: Black
Connector Style: Right Angled
Product Length: 78.7 in [2000 mm]
Product Weight: 2.1 oz [60 g]
Wire Gauge: 24/30 AWG
Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 2.1 oz [60 g]
What's in the Box
Included in Package: 1 - 2m Right-Angled Micro USB 2.0 Cable