This Micro-USB cable features two right-angled connectors that let you connect to hard-to-reach ports and also help prevent cable and port damage. The cable is great for charging your mobile devices in a car, or for connecting to peripherals that may be difficult to connect to when using a straight connection.
Connect to hard-to-reach ports
The right-angled connectors allow you to connect to ports that may otherwise be inaccessible or difficult to reach. Perfect for charging car-mounted mobile devices or for connecting your portable hard drive or other Micro-USB 2.0 device to your computer in such a way that it fits your installation needs.
The angled connectors prevent the cable from bending awkwardly or from straining too much to make a connection. It offers a more natural fit at the connection points, preventing unnecessary stress and damage to the cable and ports.
Charge and sync your USB 2.0 mobile devices
Replace the cable that came with your Micro USB mobile device, or keep one as a spare while traveling so that your mobile devices will be ready to use while you’re on the road.
Connect to your mobile devices with ease
The cable features a thin, yet sturdy connector molding, so you’ll be able to connect to your phone or tablet without removing its protective case. Plus, the cable’s right-angled Micro-USB connector lets you text, work or game on your mobile device even while it’s charging, without the cable getting in the way.
The USB2AUB2RA1M 1-meter cable is backed by StarTech.com’s lifetime warranty for guaranteed reliability.
Note:
Warranty Information
Warranty: Lifetime
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel
Performance Type and Rate: USB 2.0 - 480 Mbit/s
Connector(s)
Connector A: 1 - USB A (4 pin) Male
Connector B: 1 - USB Micro-B (5 pin) Male
Physical Characteristics
Cable Length: 3.3 ft [1 m]
Color: Black
Connector Style: Right Angled
Product Length: 3.3 ft [1 m]
Product Weight: 1.4 oz [40 g]
Wire Gauge: 24/30 AWG
Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 1.4 oz [40 g]
What's in the Box
Included in Package: 1 - 1m Right-Angled Micro USB 2.0 Cable