KickBack Case for Microsoft Surface 3

Sleek snap-on case protects edges and back of Microsoft® Surface™ 3.

Manufacturer Part Number
CKSE2196WHITE
EAN/UPC
0085854237215,085854237215
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

KICKBACK CASE FOR MICROSOFT® SURFACE™ 3

  • Size  7.5 x 0.5 x 10.6 in
  • Fits devices  10.5 x 0.3 x 7.4 in
  • Fits hardware  Microsoft Surface 3
  • Weight  0.26 lb
  • Materials  Polycarbonate
  • Warranty  25 years
  • Screen size  10"
  • Color  White, Gray