CK71 Ultra-Rugged Mobile Computer

The Intermec CK71 is the no-compromise, next-generation ultra-rugged mobile computer that achieves true functional agility with the perfect balance of ruggedness, duty cycle, and ergonomics for the most demanding warehouse-distribution and manufacturing environments.

Manufacturer Part Number
CK71AB6MN00W1100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Characteristics
Dimensions with battery:
L x W x D: 23.7 x 8.0 x 5.0 cm (9.33 x 3.16 x 1.98 in)
Weight: 584 g (19.75 oz) with battery
Width: grip area 6.42 cm (2.53 in)

Environmental
Operating Temperature: -20° C to +60° C (-4° F to +140° F), Transitory exposures to -30C
Storage Temperature: -30° C to +70° C (-22° F to +158° F)
Charging Temperature: +5° C to +35° C (41° F to 95° F)
Relative Humidity: Non-condensing, 95%
Rain & Dust Resistance: IP67
Drop Specification: 2.4 m (8ft.) to concrete per MIL-STD 810G, 1.8m (6 ft) to concrete across operating temperature range per MIL-STD 810G 2,000 (1m) tumbles per IEC 60068-2-32  specification
Electrostatic Discharge: +/- 15 kV air discharge; +/- 8 kV direct discharge

Power
Battery Pack: 3.7 V, 5200 mAh; Li-Ion, removable, rechargeable

Operating System
Microsoft Windows Embedded Handheld built on Windows 6.5.3 technology
Getting started information: www.windowsmobile.com/getstarted

Multi-Engine Processor Architecture
Texas Instruments 1GHz OMAP3 multi-engine processor architecture

Memory and Storage
Memory: 512 MB RAM
ROM: 1 GB Flash
Customer-accessible micro-SD slot for removable memory cards up to 32 GB

Display

  • 8.9 cm (3.5 in) Transmissive VGA
  • 480 x 640 pixels
  • 65,536 (16 bit RGB) Colors
  • High-Durability Touch Screen
  • LED Backlight
  • Ambient Light Sensor

Standard Communications
USB – Full Speed 2.0 OTG©, USB – Full Speed 2.0 Client© IrDA

Software
Device Management: Intermec SmartSystems™ support includes ScanNGo provisioning for use alone or with device management software from Intermec ISVs
Device Health Monitoring: Remote access requires SmartSystem Management option
Application Development: Intermec Developer Library www.intermec.com/dev

Apps & Components
VERDEX (Imaging based data extraction and verification), Mobile Document Imaging (eMDI), Intermec Client Pack (Terminal Emulator/Browser)

Data Management
Skynax® Mobile Communications

Integrated Radios
Wireless LAN: IEEE®802.11 a/b/g/n Dual Band WLAN
Security: WiFi Certified for WPA and WPA2
Authentication: 802.1x
Cisco Compatibility: CCXv4
Encryption: WEP (64 or 128 bit), AES, TKIP
Wireless PAN: Integrated Bluetooth® Class II,
Version 2.1+EDR
Operating channels: 0 to 78 (2402-2480 MHz)
Data Rates: 1, 2, 3 Mbps
Antenna: Internal

Sensor Technology
Accelerometer: Embedded accelerometer enables automatic or application-specific features such as screen rotation or system suspend

Audio Support
Supports VoIP / Speech recognition / Push to talk applications; front and rear speakers; rear speaker >80 dB at 40 cm (15.7 in); Front receiver and front panel microphone for handset audio communication and audio recording; Wireless Bluetooth headset support; Wired headset support via snap on adapter

Integrated Scanner
EX25 near/far 2D Imager; Capable of scanning 1D and 2D barcodes from 15.2 cm to 15.2 m (6 in to 50 ft)

Keypad
Numeric with function Keypad options feature hard keycaps with laser-etched legends

Accessories
FlexDock modular docking system, vehicle dock and holder, snap on adaptors, removable scan handle, and magnetic stripe reader

Regulatory Approvals and Compliance
1001CP01
Safety: cULus Listed, DEMKO, BSMI
EMC: Class B – FCC/ICES/EN, GOST-R
Radio: FCC w/HAC, Industry Canada, CE 0981, A-tick (AU), C-tick (NZ), NCC, OFTA, IDA, ICASA, POSTEL, NTC, ETA, SIRIM, ANATEL, 61 countries in total
Environmental: EU Directives-WEEE; RoHS; Batteries & Accumulators; Packaging & Waste Packaging

Non-Incendive Version
70 Series family with NI certification comply with the following:
Suitable for use in Division 2 locations
Safety: cULus Listing - ISA/ANSI 12.12.01
Gases: Class I - Groups A, B, C, D
Dusts: Class II - Groups F, G
Fibers and flyings: Class III
*Max Ambient: 50°C T6