Painter 2016

A COMPLETE DIGITAL ART STUDIO

Explore an impressive sensory selection of realistic Natural-Media® that perfectly emulates real life art materials and imaginative art materials that can't be found in the real world. With Painter® 2016, you can experience the incomparable harmony of Audio Expression, smart photo cloning, killer composition tools, physics-inspired Particle brushes, and in-app learning—all in high DPI.

Manufacturer Part Number
PTR2016MLDP
EAN/UPC
0735163147278,735163147278
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • Intel Pentium 4, AMD Athlon 64 or AMD Opteron (Intel Core 2 Duo or higher recommended) for PC
  • Intel Core 2 Duo for Mac
Operating System:
  • Mac OS X 10.10 or 10.9 (with latest revision)
  • Windows 10/8.1/7 With latest Service Pack (64-bit)
Hard Disk*:
  • 750 MB free space for application files for PC
  • 540 MB of free space for Mac
Memory:
  • 2 GB RAM (4 GB RAM recommended)
Optical Drive:
  • DVD-ROM
Others:
  • Mouse or tablet
  • 1280 x 800 screen resolution
  • Microsoft Internet Explorer 8 or higher for PC
  • Safari v5 or higher for Mac
*Additional space may be required for Microsoft .NET Framework 4.5