Cat.6 UTP Patch Network Cable

Category 6, UTP patch cord with TX6™ PLUS Modular Plugs on each end.

Manufacturer Part Number
UTPSP7ORY
EAN/UPC
0074983171330,074983171330
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Std. Pkg. Qty.: 1
Note: UTPSP7ORY replaces UTPSP7OR
Product Type: Copper Patch Cord
Performance Level: Category 6/Class E
Cable Type: U/UTP
Cable Color: Orange
Length (ft.): 7.00
Length (m): 2.1
Flammability Rating: CM
Termination End 1: Modular Plug
Termination End 2: Modular Plug
Standards: PoE,PoE+
Wiring Scheme: T568B
CE Compliant: Yes
Nominal Cable O.D. (In.): 0.23
Nominal Cable O.D. (mm): 5.8
Operating Temperature: 14°F to 140°F (-10°C to 60°C)
Storage Temperature: -40°F to 158°F (-40°C to 70°C)
UL5A Listed: -
No. of Pairs: 4
RoHS Compliancy Status: Compliant-Panduit EMEA since July 2008
Min. Order Qty.: 1.0000