Cat.6 UTP Network Cable

  • High quality Category 6 (CAT6) bulk cable spools are the solution to your internetworking needs. With speeds of up to 550MHz you can connect to your LAN/WAN segments and networking gear at maximum speed. Axiom Cat6 cables are made of 100% bare copper wire, as opposed to copper clad aluminum (CCA) wire, making them fully compliant with UL Code 444 and National Electrical Code TIA-568-C.2 fire and safety standards, which require pure bare copper wire in Cat6 communications cables.
  • High-Performance Data Cable
  • 550MHz Bandwidth for Data Applications
  • Conductor: 4-pair (UTP) 23 AWG solid copper
  • Easily Identified Color-Striped Pairs
  • Jacket: Riser Rated PVC Jacket, CMR
  • Exceeds EIA/TIA 568-C.2, ISO/IEC-11801
  • Rohs Compliant
  • Jacket Diameter: 5.9 +/- 0.15mm
  • Min Avg. jacket Thickness: 0.58mm
  • Backward Compatible with Cat 5 & Cat 5E Networks
  • Bulk Cable available in all 500ft & 1000ft lengths
  • Colors: K= Black, B= Blue, G=Gray, N=Green, O=Orange, P= Purple, R= Red, W=White, Y= Yellow
  • Manufacturer Part Number
    C6BCS-O1000-AX
    EAN/UPC
    8412801006266
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    • Part # C6BCS-O1000-AX
    • Category CAT6 Bulk Cable Spools
    • Description CAT6 Bulk Cable Spool 1000FT (Orange)
    • OEM Part# N/A