5130-48G-2SFP+-2XGT EI Switch

The HP 5130 EI Switch Series delivers flexibility, scalability and low TCO at the access layer of medium and large enterprise campus networks. The series offers enterprise class QoS and security, HP Intelligent Resilient Framework (IRF) stacking, static layer 3 routing and RIP, convenient fixed 10GbE uplink ports, PoE+, ACLs, IPv6 and delivers energy savings with Energy Efficient Ethernet.

The HP 5130 EI Switch Series can be managed with HP Intelligent Management Center (IMC) for a single view of your entire network.

Features

Scalable and Flexible Access Layer Switches

The HP 5130 EI Switch Series delivers flexibility, scalability and low TCO at the access layer of medium- and large-enterprise campus networks. The 5130 supports stacking, fixed 10GbE ports, static layer 3 routing and RIP v1/v2, PoE+, ACLs, IPv6 and power savings with Energy Efficient Ethernet.

The HP Intelligent Resilient Framework (IRF) virtualizes up to nine physical switches into one logical device for simpler, flatter, more agile networks.

Four fixed 10GbE uplinks (SFP+ and 10GBASE-T) deliver performance for bandwidth intensive applications.

Includes Software-defined Network (SDN) capabilities with OpenFlow 1.3 support for future proofing your network.

Limited Lifetime Warranty 2.0 with 3 years 24x7 phone support and no software licensing required.

Improved Quality of Service with Traffic Management

The HP 5130 EI Switch Series supports advanced classifier-based QoS which groups traffic using multiple match criteria based on Layer 2 and 3 information; applies QoS policies such as setting priority level and rate limit to selected traffic on a port, VLAN, or entire switch.

Provides traffic prioritization with supported congestion actions include: strict priority (SP) queuing, weighted round robin (WRR), weighted random early detection (WRED), and SP+WRR and traffic policing with Committed Access Rate (CAR) and line rate.

Reduce unwanted network traffic with broadcast control allows limitation of broadcast traffic rate to cut down on unwanted network broadcast traffic.

Comprehensive Security Control

The HP 5130 EI Switch Series supports flexible authentication methods including 802.1X and MAC Authentication for greater security and policy-driven application authentication. Per-user access control lists (ACLs) provide identity-driven security and access control.

ACLs provide IP Layer 2 to Layer 4 traffic filtering; supports global ACL, VLAN ACL, port ACL, and IPv6 ACL.

Security with encryption of access methods (CLI, GUI, or MIB) through SSHv2, SSL, and/or SNMPv3, and other features including DHCP protection, IP source guard, dynamic ARP protection and RADIUS/HWTACAS.

Single View of the Network

The HP 5130 EI Switch Series can be seamlessly managed with HP Intelligent Management Center (IMC) to provide end-to-end network transparency with consistent network experience through comprehensive configuration, compliance and policy management.

RMON and sFlow provide advanced monitoring and reporting capabilities for statistics, history, alarms and events.

Manufacturer Part Number
JG939A#ABA
EAN/UPC
0888182608210,888182608210
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Differentiator :

  • Gigabit Ethernet switch with 48 10/100/1000BASE-T, 2 SFP+ and 2 10GBASE-T ports
  • Intelligent Resilient Framework (IRF) technology, and static and RIP Layer 3 routing, supported
Ports :
  • (24) RJ-45 autosensing 10/100/1000 ports
  • (2) SFP+ fixed 1000/10000 SFP+ ports
  • (2) RJ-45 1/10GBASE-T ports
Memory and processor :
  • 1 GB SDRAM
  • Packet buffer size: 1.5 MB
  • 512 MB flash
Latency :
  • 1000 Mb Latency: < 5 µs
  • 10 Gbps Latency: < 1.5 µs
Throughput :
  • up to 130.9 Mpps
Routing/switching capacity :
  • 176 Gbps
Stacking capabilities :
  • IRF
  • 9 switches
Management features :
  • IMC - Intelligent Management Center
  • Command-line interface
  • Web browser
  • SNMP manager
Dimensions and weight:
  • Dimensions (W x D x H): 17.32 x 6.3 x 1.72 in (44 x 16 x 4.37 cm)
  • Weight: 11.02 lb (5 kg)
What's included:
What's in the box :
  • (1) HP 5130-48G-2SFP+-2XGT EI Switch, Mounting brackets, power cord.
Warranty :
  • Limited Lifetime warranty