Dual Band Wireless-AC 7265

Three times faster 2nd generation 802.11ac Wi-Fi and Bluetooth for ultra wireless connectivity.

The Intel® Dual Band Wireless-AC 7265 802.11ac, 2 x 2 Wi-Fi and Bluetooth adapter lets you move at the speed of life with 3x faster speed (up to 867 Mbps) than 802.11n Wi-Fi, more capacity for more devices, better performance at further distances, improved reliability for fewer dropped connections, and lower power consumption for longer battery life.

Manufacturer Part Number
7265.NGWWB.W
EAN/UPC
0735858304221,735858304221,0715663722304,715663722304
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials:
Status: Launched
Launch Date: Q3'14
Board Form Factor: M.2 2230, 1216
Weight (in grams): 2.4
Operating Temperature Range: 0°C to 80°C
Supported Operating Systems: Microsoft Windows 7 Microsoft Windows 8/8.1 Chrome Linux
Antenna: 2x2

Networking Specifications:
TX/RX Streams: 2x2
Bands: 2.4 GHz, 5 GHz
Max Speed: 867 Mbps
Wi-Fi CERTIFIED: Yes
Compliance: FIPS, FISMA
Integrated Bluetooth: Yes
System Interface Type: PCIe, USB

Package Specifications:
Package Size: 22mm x 30mm, 12mm x 16mm

Advanced Technologies:
Intel® Wireless Display: Yes
4G WiMAX Wireless Technology: No
Supported Under vPro: Yes
Intel® Smart Connect Technology: Yes